Single Output LDO, 1.0A, Fixed(2.5V), Low Quiescent Current, Fast Transient Response 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 081773-TPS76825QDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 1A
Family Name: TPS76825
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 125μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): BU24UB3WG-TR; SI-3025LSA-TL; BU25UC3WG-TR;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
2.5V 1A LDO, 10V In, 2% Acc, Power Good, 8-SOIC Product overview: TPS76825QDR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1A, 10V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76825QDR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC
TPS768 Fast Transient Response, 1-A, Low-Dropout Voltage Regulators
LDO Voltage Regulators Micropower LDO Reg
IC REG LINEAR 2.5V 1A 8SOIC
IC REG LINEAR 2.5V 1A 8SOIC
IC REG LINEAR 2.5V 1A 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS76825QDR | 081773-TPS76825QDR | 776-TPS76825QDR | 296-TPS76825QDRTR-ND | TPS76825QDR | TPS76825QDR | TPS76825QDR | TPS76825QDR | TPS76825QDR |
| Product Name | TPS76825 Single Output LDO, 1.0A, Fixed(2.5V), Low Quiescent Current, Fast Transient Response | PMIC - PMIC - Voltage Regulators - Linear - TPS76825QDR | 2.5V 1A 10V SOIC LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Low Dropout | Standard | ||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | Other; HTSSOP,SOIC | SOIC; Other; 8-SOIC | Other; D | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; SOIC8 | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good | |||||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts |