Texas Instruments TPS76733 Single Output LDO, 1.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response TPS76733QPWPG4

Description
Single Output LDO, 1.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response 20-HTSSOP -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 1.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response 20-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS76733 Single Output LDO, 1.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response - TPS76733QPWPG4 - Texas Instruments
Dallas, TX, United States
TPS76733 Single Output LDO, 1.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response
TPS76733QPWPG4
TPS76733 Single Output LDO, 1.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response TPS76733QPWPG4
Single Output LDO, 1.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response 20-HTSSOP -40 to 125

Single Output LDO, 1.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response 20-HTSSOP -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS76733QPWPG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS76733QPWPG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS76733QPWPG4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 20-HTSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 20-HTSSOP

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS76733QPWPG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS76733QPWPG4
PMIC - Voltage Regulators - Linear TPS76733QPWPG4
IC REG LINEAR 3.3V 1A 20HTSSOP

IC REG LINEAR 3.3V 1A 20HTSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS76733QPWPG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS76733QPWPG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS76733QPWPG4
IC REG LINEAR 3.3V 1A 20HTSSOP

IC REG LINEAR 3.3V 1A 20HTSSOP

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS76733QPWPG4
LDO Voltage Regulators TPS76733QPWPG4
LDO Voltage Regulators Fast-Transient Response 1-A

LDO Voltage Regulators Fast-Transient Response 1-A

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS76733QPWPG4 TPS76733QPWPG4-ND TPS76733QPWPG4 TPS76733QPWPG4 TPS76733QPWPG4
Product Name TPS76733 Single Output LDO, 1.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed
Package Type Other; HTSSOP,SOIC Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" SSOP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Enable, Reset
Output Voltage 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24002PWPR - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Battery Chargers - BQ24075RGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
0V 25V TSSOP Power Management IC - 713-BQ20Z65DBTR-R1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 0.0 to 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951704VYA - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details