Texas Instruments TPS75825 Single Output LDO, 3.0A, Fixed(2.5V), Fast Transient Response, Low Quiescent Current TPS75825KC

Description
Single Output LDO, 3.0A, Fixed(2.5V), Fast Transient Response, Low Quiescent Current 5-TO-220 -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 3.0A, Fixed(2.5V), Fast Transient Response, Low Quiescent Current 5-TO-220 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS75825 Single Output LDO, 3.0A, Fixed(2.5V), Fast Transient Response, Low Quiescent Current - TPS75825KC - Texas Instruments
Dallas, TX, United States
TPS75825 Single Output LDO, 3.0A, Fixed(2.5V), Fast Transient Response, Low Quiescent Current
TPS75825KC
TPS75825 Single Output LDO, 3.0A, Fixed(2.5V), Fast Transient Response, Low Quiescent Current TPS75825KC
Single Output LDO, 3.0A, Fixed(2.5V), Fast Transient Response, Low Quiescent Current 5-TO-220 -40 to 85

Single Output LDO, 3.0A, Fixed(2.5V), Fast Transient Response, Low Quiescent Current 5-TO-220 -40 to 85

Buy Now Datasheet
 - TPS75825KC - Rochester Electronics
Newburyport, MA, United States
TPS758 Fast-Transient Response, 3A, Low-Dropout Voltage Regulators

TPS758 Fast-Transient Response, 3A, Low-Dropout Voltage Regulators

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS75825KC - 1273388-TPS75825KC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS75825KC
1273388-TPS75825KC
PMIC - PMIC - Voltage Regulators - Linear - TPS75825KC 1273388-TPS75825KC
Manufacturer: Texas Instruments Win Source Part Number: 1273388-TPS75825KC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-5 Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 3A Family Name: TPS75825 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 200μA PSRR: 62dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Manufacturer Homepage: www.ti.com Manufacturer Package: TO-220-5 Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): RT9172N-26GT5; RT9172S-26GT5; RT9172S-26PT5; Introduction Date: November 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273388-TPS75825KC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-5
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 3A
Family Name: TPS75825
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 200μA
PSRR: 62dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-5
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): RT9172N-26GT5; RT9172S-26GT5; RT9172S-26PT5;
Introduction Date: November 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-11963-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-11963-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-11963-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5

Buy Now Datasheet
Singapore, Singapore
Low-Power TO-220 Voltage Regulator IC
776-TPS75825KC
Low-Power TO-220 Voltage Regulator IC 776-TPS75825KC
3-A, ultra-low-dropout voltage regulator with low-noise & enable 5-TO-220 -40 to 85 Product overview: TPS75825KC from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75825KC can be used for catalog matching and distributor lookup.

3-A, ultra-low-dropout voltage regulator with low-noise & enable 5-TO-220 -40 to 85 Product overview: TPS75825KC from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75825KC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS75825KC
LDO Voltage Regulators TPS75825KC
LDO Voltage Regulators 3-A 2.5-V LDO

LDO Voltage Regulators 3-A 2.5-V LDO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS75825KC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS75825KC
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS75825KC
IC REG LINEAR 2.5V 3A TO220-5

IC REG LINEAR 2.5V 3A TO220-5

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS75825KC TPS75825KC 1273388-TPS75825KC 296-11963-5-ND 776-TPS75825KC TPS75825KC TPS75825KC
Product Name TPS75825 Single Output LDO, 3.0A, Fixed(2.5V), Fast Transient Response, Low Quiescent Current PMIC - PMIC - Voltage Regulators - Linear - TPS75825KC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power TO-220 Voltage Regulator IC LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; DDPAK/TO-263,TO-220 TO-220; Other; TO-220-5 TO-220; Other; TO-220-5 TO-220; Other; TO-220-5 Other; TO-220-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25303JRTER - ODG (Origin Data Global)
Specs
Package Type Other; 16-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TSSOP Power Management IC - 713-BQ2019PW - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Battery Chargers - BQ24022DRCRG4 - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ2057TTS - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details