Single Output LDO, 1.0A, Fixed(2.5V), Low Quiescent Current, Fast Transient Response 20-HTSSOP -40 to 125
Fixed Positive LDO Regulator, 2.5V, 0.23V Dropout, PMOS, PDSO20
1-A, 10-V, low-dropout voltage regulator with power good & enable 20-HTSSOP -40 to 125 Product overview: TPS76825QPWPR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, HTSSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76825QPWPR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 20-HTSSOP
IC REG LINEAR 2.5V 1A 20HTSSOP
IC REG LINEAR 2.5V 1A 20HTSSOP
LDO Voltage Regulators Micropower LDO Reg
IC REG LINEAR 2.5V 1A 20HTSSOP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS76825QPWPR | TPS76825QPWPR | 776-TPS76825QPWPR | TPS76825QPWPR-ND | TPS76825QPWPR | TPS76825QPWPR | TPS76825QPWPR | TPS76825QPWPR |
| Product Name | TPS76825 Single Output LDO, 1.0A, Fixed(2.5V), Low Quiescent Current, Fast Transient Response | HTSSOP Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | Other; HTSSOP,SOIC | SSOP; Other; HTSSOP20 | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP | Other; 20-PowerTSSOP (0.173", 4.40mm Width) | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good | |||||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts |