Single Output LDO, 3.0A, Fixed(1.5V), Fast Transient Response, Low Quiescent Current 5-TO-220 -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5
Manufacturer: Texas Instruments
Win Source Part Number: 1273371-TPS75715KC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-5
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Output Current: 3A
Family Name: TPS75715
Output Voltage: 1.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 200μA
PSRR: 62dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: TO-220-5
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): MIC37501-1.5BR; MIC37501-1.5WR; MIC37501-1.5WRTR;
Introduction Date: November 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
1.5V 3A LDO, Power Good, Enable, TO-220-5 Product overview: TPS75715KC from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 3A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 3A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75715KC can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.5V 3A TO220-5
LDO Voltage Regulators 1.5 Volt Output 3A
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS75715KC | 296-11000-5-ND | 1273371-TPS75715KC | 776-TPS75715KC | TPS75715KC | TPS75715KC |
| Product Name | TPS75715 Single Output LDO, 3.0A, Fixed(1.5V), Fast Transient Response, Low Quiescent Current | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS75715KC | 1.5V 3A TO-220 LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | Other; TO-220-5 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good | |||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts |