Texas Instruments TPS76801-EP Enhanced Product Fast-Transient-Response 1-A Low-Dropout Voltage Regulators TPS76801QPWPREP

Description
Enhanced Product Fast-Transient-Respo nse 1-A Low-Dropout Voltage Regulators 20-HTSSOP -40 to 125
Request a Quote Datasheet
Description
Enhanced Product Fast-Transient-Respo nse 1-A Low-Dropout Voltage Regulators 20-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS76801-EP Enhanced Product Fast-Transient-Response 1-A Low-Dropout Voltage Regulators - TPS76801QPWPREP - Texas Instruments
Dallas, TX, United States
TPS76801-EP Enhanced Product Fast-Transient-Response 1-A Low-Dropout Voltage Regulators
TPS76801QPWPREP
TPS76801-EP Enhanced Product Fast-Transient-Response 1-A Low-Dropout Voltage Regulators TPS76801QPWPREP
Enhanced Product Fast-Transient-Respo nse 1-A Low-Dropout Voltage Regulators 20-HTSSOP -40 to 125

Enhanced Product Fast-Transient-Response 1-A Low-Dropout Voltage Regulators 20-HTSSOP -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS76801QPWPREP - 1113202-TPS76801QPWPREP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS76801QPWPREP
1113202-TPS76801QPWPREP
PMIC - PMIC - Voltage Regulators - Linear - TPS76801QPWPREP 1113202-TPS76801QPWPREP
Manufacturer: Texas Instruments Win Source Part Number: 1113202-TPS76801QPWP REP Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-HTSSOP Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.2V Operating Supply Current: 125μA PSRR: 60dB (1kHz) Maximum Output Voltage: 5.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113202-TPS76801QPWPREP
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-HTSSOP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.2V
Operating Supply Current: 125μA
PSRR: 60dB (1kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-18159-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-18159-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-18159-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 20-HTSSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 20-HTSSOP

Buy Now Datasheet
Singapore, Singapore
1A 10V 5.5V HTSSOP LDO Voltage Regulator IC
776-TPS76801QPWPREP
1A 10V 5.5V HTSSOP LDO Voltage Regulator IC 776-TPS76801QPWPREP
1A LDO Adj. Voltage Regulator, 2.7-10V In, 1.2-5.5V Out, HTSSOP Product overview: TPS76801QPWPREP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 10V, 5.5V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 10V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76801QPWPREP can be used for catalog matching and distributor lookup.

1A LDO Adj. Voltage Regulator, 2.7-10V In, 1.2-5.5V Out, HTSSOP Product overview: TPS76801QPWPREP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 10V, 5.5V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 10V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76801QPWPREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS76801QPWPREP - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS76801QPWPREP
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS76801QPWPREP
IC REG LIN POS ADJ 1A 20HTSSOP

IC REG LIN POS ADJ 1A 20HTSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS76801QPWPREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS76801QPWPREP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS76801QPWPREP
IC REG LIN POS ADJ 1A 20HTSSOP

IC REG LIN POS ADJ 1A 20HTSSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS76801QPWPREP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS76801QPWPREP
PMIC - Voltage Regulators - Linear TPS76801QPWPREP
IC REG LIN POS ADJ 1A 20HTSSOP

IC REG LIN POS ADJ 1A 20HTSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS76801QPWPREP
LDO Voltage Regulators TPS76801QPWPREP
LDO Voltage Regulators Mil Enh Fast-Trans Resp 1A LDO

LDO Voltage Regulators Mil Enh Fast-Trans Resp 1A LDO

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS76801QPWPREP 1113202-TPS76801QPWPREP 296-18159-2-ND 776-TPS76801QPWPREP TPS76801QPWPREP TPS76801QPWPREP TPS76801QPWPREP TPS76801QPWPREP
Product Name TPS76801-EP Enhanced Product Fast-Transient-Response 1-A Low-Dropout Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS76801QPWPREP Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1A 10V 5.5V HTSSOP LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; HTSSOP SSOP; Other; 20-HTSSOP Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" Other; HTSSOP Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good Reverse Voltage Protection; Input Overcurrent Protection Enable, Power Good
Output Voltage 1.2 to 5.5 volts 1.2 volts 1.2 to 5.5 volts 5.5 volts 1.2 volts 1.2 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Buck 300mA LDO Voltage Regulator IC - 85-BQ25120AYFPT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24725ARGRT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ2000SN-B5TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ25170DSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details