Texas Instruments TPS76901-Q1 Automotive Catalog Ultralow-Power 100-mA Low-Dropout Linear Regulator TPS76901QDBVRQ1

Description
Automotive Catalog Ultralow-Power 100-mA Low-Dropout Linear Regulator 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Ultralow-Power 100-mA Low-Dropout Linear Regulator 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS76901-Q1 Automotive Catalog Ultralow-Power 100-mA Low-Dropout Linear Regulator - TPS76901QDBVRQ1 - Texas Instruments
Dallas, TX, United States
TPS76901-Q1 Automotive Catalog Ultralow-Power 100-mA Low-Dropout Linear Regulator
TPS76901QDBVRQ1
TPS76901-Q1 Automotive Catalog Ultralow-Power 100-mA Low-Dropout Linear Regulator TPS76901QDBVRQ1
Automotive Catalog Ultralow-Power 100-mA Low-Dropout Linear Regulator 5-SOT-23 -40 to 125

Automotive Catalog Ultralow-Power 100-mA Low-Dropout Linear Regulator 5-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS76901QDBVRQ1 - 1273470-TPS76901QDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS76901QDBVRQ1
1273470-TPS76901QDBVRQ1
PMIC - PMIC - Voltage Regulators - Linear - TPS76901QDBVRQ1 1273470-TPS76901QDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1273470-TPS76901QDBV RQ1 Packaging: Reel Mounting Style: SMD Output Type: Adjustable Control Features: Enable Output Current: 100mA Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C PSRR: 60dB (1kHz) Maximum Output Voltage: 5.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: TPS76901 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.2V Voltage - Input (Maximum): 10V Current - Quiescent (Iq): 28μA

Manufacturer: Texas Instruments
Win Source Part Number: 1273470-TPS76901QDBVRQ1
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB (1kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: TPS76901
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.2V
Voltage - Input (Maximum): 10V
Current - Quiescent (Iq): 28μA

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-15291-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-15291-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-15291-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
100mA 10V 5.5V SOT-23 LDO Voltage Regulator IC
776-TPS76901QDBVRQ1
100mA 10V 5.5V SOT-23 LDO Voltage Regulator IC 776-TPS76901QDBVRQ1
100mA LDO, 10V In, 5.5V Adj Out, 20uA IQ, SOT-23-5 Product overview: TPS76901QDBVRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 10V, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 10V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76901QDBVRQ1 can be used for catalog matching and distributor lookup.

100mA LDO, 10V In, 5.5V Adj Out, 20uA IQ, SOT-23-5 Product overview: TPS76901QDBVRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 10V, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 10V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76901QDBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS76901QDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS76901QDBVRQ1
PMIC - Voltage Regulators - Linear TPS76901QDBVRQ1
IC REG LIN POS ADJ 100MA SOT23-5

IC REG LIN POS ADJ 100MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS76901QDBVRQ1
LDO Voltage Regulators TPS76901QDBVRQ1
LDO Voltage Regulators Ultralow-Power 100-mA

LDO Voltage Regulators Ultralow-Power 100-mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS76901QDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS76901QDBVRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS76901QDBVRQ1
IC REG LIN POS ADJ 100MA SOT23-5

IC REG LIN POS ADJ 100MA SOT23-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS76901QDBVRQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS76901QDBVRQ1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS76901QDBVRQ1
IC REG LIN POS ADJ 100MA SOT23-5

IC REG LIN POS ADJ 100MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS76901QDBVRQ1 1273470-TPS76901QDBVRQ1 296-15291-2-ND 776-TPS76901QDBVRQ1 TPS76901QDBVRQ1 TPS76901QDBVRQ1 TPS76901QDBVRQ1 TPS76901QDBVRQ1
Product Name TPS76901-Q1 Automotive Catalog Ultralow-Power 100-mA Low-Dropout Linear Regulator PMIC - PMIC - Voltage Regulators - Linear - TPS76901QDBVRQ1 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 100mA 10V 5.5V SOT-23 LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; SOT-23 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 1.2 to 5.5 volts 5.5 volts 1.2 to 5.5 volts 5.5 volts 1.2 volts 1.2 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data