Texas Instruments TPS75901 Single Output LDO, 7.5A, Adj.(1.22 to 5.0V), Fast Transient Response, Low Quiescent Current TPS75901KTTTG3

Description
Single Output LDO, 7.5A, Adj.(1.22 to 5.0V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263
Request a Quote Datasheet
Description
Single Output LDO, 7.5A, Adj.(1.22 to 5.0V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS75901 Single Output LDO, 7.5A, Adj.(1.22 to 5.0V), Fast Transient Response, Low Quiescent Current - TPS75901KTTTG3 - Texas Instruments
Dallas, TX, United States
TPS75901 Single Output LDO, 7.5A, Adj.(1.22 to 5.0V), Fast Transient Response, Low Quiescent Current
TPS75901KTTTG3
TPS75901 Single Output LDO, 7.5A, Adj.(1.22 to 5.0V), Fast Transient Response, Low Quiescent Current TPS75901KTTTG3
Single Output LDO, 7.5A, Adj.(1.22 to 5.0V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263

Single Output LDO, 7.5A, Adj.(1.22 to 5.0V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS75901KTTTG3 - 1113099-TPS75901KTTTG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS75901KTTTG3
1113099-TPS75901KTTTG3
PMIC - PMIC - Voltage Regulators - Linear - TPS75901KTTTG3 1113099-TPS75901KTTTG3
Manufacturer: Texas Instruments Win Source Part Number: 1113099-TPS75901KTTT G3 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good Output Current: 7.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.22V Operating Supply Current: 200μA PSRR: 58dB (100Hz) Maximum Output Voltage: 5V Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113099-TPS75901KTTTG3
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Current: 7.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.22V
Operating Supply Current: 200μA
PSRR: 58dB (100Hz)
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
7.5A 5V LDO Voltage Regulator IC
776-TPS75901KTTTG3
7.5A 5V LDO Voltage Regulator IC 776-TPS75901KTTTG3
7.5A LDO, 5V Adj, 400mV Dropout, TO-263 Product overview: TPS75901KTTTG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 7.5A, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7.5A, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75901KTTTG3 can be used for catalog matching and distributor lookup.

7.5A LDO, 5V Adj, 400mV Dropout, TO-263 Product overview: TPS75901KTTTG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 7.5A, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7.5A, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75901KTTTG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50593-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50593-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50593-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 7.5A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 7.5A DDPAK/TO-263-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS75901KTTTG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS75901KTTTG3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS75901KTTTG3
IC REG LINEAR POS ADJ 7.5A DDPAK

IC REG LINEAR POS ADJ 7.5A DDPAK

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS75901KTTTG3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS75901KTTTG3
PMIC - Voltage Regulators - Linear TPS75901KTTTG3
IC REG LINEAR POS ADJ 7.5A DDPAK

IC REG LINEAR POS ADJ 7.5A DDPAK

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS75901KTTTG3 1113099-TPS75901KTTTG3 776-TPS75901KTTTG3 296-50593-2-ND TPS75901KTTTG3 TPS75901KTTTG3
Product Name TPS75901 Single Output LDO, 7.5A, Adj.(1.22 to 5.0V), Fast Transient Response, Low Quiescent Current PMIC - PMIC - Voltage Regulators - Linear - TPS75901KTTTG3 7.5A 5V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; DDPAK/TO-263,TO-220 DPAK; TO-263; Other; DDPAK/TO-263-5 Other; TO-263-6 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Power Good,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good Reverse Voltage Protection; Input Overcurrent Protection Enable, Power Good
Output Voltage 1.22 to 5 volts 1.22 volts 5 volts 1.22 to 5 volts 1.22 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24780SRUYR - ODG (Origin Data Global)
Specs
Package Type Other; 28-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431LIAIDQNR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 4-XDFN Exposed Pad
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ24092DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Power Management IC - 713-BQ24314ADSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 4.35 volts
IOUT 1.5 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers