Single Output LDO, 1.0A, Fixed(5.0V), Low Quiescent Current, Fast Transient Response 20-HTSSOP -40 to 125
TPS768 Fast Transient Response, 1-A, Low-Dropout Voltage Regulators
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 20-HTSSOP
5V 1A LDO Regulator, 10V In, Power Good, HTSSOP Product overview: TPS76850QPWP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A, 10V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76850QPWP can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 1A 20HTSSOP
LDO Voltage Regulators Micropower LDO Reg
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS76850QPWP | TPS76850QPWP | 296-8093-5-ND | 776-TPS76850QPWP | TPS76850QPWP | TPS76850QPWP |
| Product Name | TPS76850 Single Output LDO, 1.0A, Fixed(5.0V), Low Quiescent Current, Fast Transient Response | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 1A 10V HTSSOP LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | Other; HTSSOP,SOIC | SSOP; Other; HTSSOP20 | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | Other; HTSSOP | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | ||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts |