Texas Instruments TPS75533 Single Output LDO, 5.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response TPS75533KTTTG3

Description
Single Output LDO, 5.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response 5-DDPAK/TO-263
Request a Quote Datasheet
Description
Single Output LDO, 5.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response 5-DDPAK/TO-263
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS75533 Single Output LDO, 5.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response - TPS75533KTTTG3 - Texas Instruments
Dallas, TX, United States
TPS75533 Single Output LDO, 5.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response
TPS75533KTTTG3
TPS75533 Single Output LDO, 5.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response TPS75533KTTTG3
Single Output LDO, 5.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response 5-DDPAK/TO-263

Single Output LDO, 5.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response 5-DDPAK/TO-263

Buy Now Datasheet
Singapore, Singapore
Low-Power 5A 3.3V LDO Voltage Regulator IC
776-TPS75533KTTTG3
Low-Power 5A 3.3V LDO Voltage Regulator IC 776-TPS75533KTTTG3
5A LDO 3.3V Fixed Output, Low Iq, TO-263 Product overview: TPS75533KTTTG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 5A, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 5A, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75533KTTTG3 can be used for catalog matching and distributor lookup.

5A LDO 3.3V Fixed Output, Low Iq, TO-263 Product overview: TPS75533KTTTG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 5A, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 5A, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75533KTTTG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS75533KTTTG3 - 1113063-TPS75533KTTTG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS75533KTTTG3
1113063-TPS75533KTTTG3
PMIC - PMIC - Voltage Regulators - Linear - TPS75533KTTTG3 1113063-TPS75533KTTTG3
Manufacturer: Texas Instruments Win Source Part Number: 1113063-TPS75533KTTT G3 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Current: 5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.5V @ 5A Operating Supply Current: 200μA PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113063-TPS75533KTTTG3
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.5V @ 5A
Operating Supply Current: 200μA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-48778-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-48778-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-48778-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 5A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 5A DDPAK/TO-263-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS75533KTTTG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS75533KTTTG3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS75533KTTTG3
IC REG LIN 3.3V 5A DDPAK/TO263-5

IC REG LIN 3.3V 5A DDPAK/TO263-5

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS75533KTTTG3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS75533KTTTG3
PMIC - Voltage Regulators - Linear TPS75533KTTTG3
IC REG LIN 3.3V 5A DDPAK/TO263-5

IC REG LIN 3.3V 5A DDPAK/TO263-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS75533KTTTG3 776-TPS75533KTTTG3 1113063-TPS75533KTTTG3 296-48778-2-ND TPS75533KTTTG3 TPS75533KTTTG3
Product Name TPS75533 Single Output LDO, 5.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response Low-Power 5A 3.3V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS75533KTTTG3 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; DDPAK/TO-263,TO-220 Other; TO-263-6 DPAK; TO-263; Other; DDPAK/TO-263-5 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good Reverse Voltage Protection; Input Overcurrent Protection Enable, Power Good
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2002TSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24160RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24160RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24075RGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details