The TPS76850MPWPREP is a low-dropout voltage regulator designed to deliver a maximum output current of 1 A with a dropout voltage as low as 230 mV. It features a fast transient response and operates with low equivalent series resistance (ESR) capacitors, ensuring stable performance. The device has a typical quiescent current of 85 µA, which is beneficial for battery-powered applications, and includes a sleep mode that reduces quiescent current to less than 1 µA when disabled. The TPS76850MPWPREP is available in fixed output voltages of 1.5 V, 1.8 V, 2.5 V, 2.7 V, 2.8 V, 3.0 V, 3.3 V, and 5.0 V, as well as an adjustable version that can be set between 1.2 V and 5.5 V. It also features a power good output for monitoring the output voltage status. The device is housed in a 20-pin TSSOP package and is suitable for applications requiring high reliability, including defense, aerospace, and medical sectors, with a temperature range of -55°C to 125°C.
Enhanced Product Fast-Transient-Respo
TPS76850-EP Enhanced Product Fast-Transient-Respo
Manufacturer: Texas Instruments
Win Source Part Number: 1273465-TPS76850MPWP
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Output Current: 1A
Family Name: TPS76850-EP
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 125μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-HTSSOP
Voltage Input MAX: 10V
Voltage Dropout (Maximum): 0.38V @ 1A
Alternative Parts (Cross-Reference): TS90135CW RPG; TS1117CW50 RP; RHFL4913KP50-02V;
Introduction Date: October 01, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 20-HTSSOP
5V 1A LDO Regulator, 2.7-10V In, 230mV Dropout, HTSSOP Product overview: TPS76850MPWPREP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A, 10V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76850MPWPREP can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 1A 20HTSSOP
IC REG LINEAR 5V 1A 20HTSSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS76850MPWPREP | TPS76850MPWPREP | 1273465-TPS76850MPWPREP | 296-24017-2-ND | 776-TPS76850MPWPREP | TPS76850MPWPREP | TPS76850MPWPREP |
| Product Name | TPS76850-EP Enhanced Product Fast-Transient-Response 1-A Low-Dropout Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS76850MPWPREP | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 1A 10V HTSSOP LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; HTSSOP | SSOP; Other; HTSSOP20 | SSOP; Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | Other; HTSSOP | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |