Texas Instruments TPS76727 Single Output LDO, 1.0A, Fixed(2.7V), Low Quiescent Current, Fast Transient Response TPS76727QPWP

Description
Single Output LDO, 1.0A, Fixed(2.7V), Low Quiescent Current, Fast Transient Response 20-HTSSOP -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 1.0A, Fixed(2.7V), Low Quiescent Current, Fast Transient Response 20-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS76727 Single Output LDO, 1.0A, Fixed(2.7V), Low Quiescent Current, Fast Transient Response - TPS76727QPWP - Texas Instruments
Dallas, TX, United States
TPS76727 Single Output LDO, 1.0A, Fixed(2.7V), Low Quiescent Current, Fast Transient Response
TPS76727QPWP
TPS76727 Single Output LDO, 1.0A, Fixed(2.7V), Low Quiescent Current, Fast Transient Response TPS76727QPWP
Single Output LDO, 1.0A, Fixed(2.7V), Low Quiescent Current, Fast Transient Response 20-HTSSOP -40 to 125

Single Output LDO, 1.0A, Fixed(2.7V), Low Quiescent Current, Fast Transient Response 20-HTSSOP -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS76727QPWP - 1113193-TPS76727QPWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS76727QPWP
1113193-TPS76727QPWP
PMIC - PMIC - Voltage Regulators - Linear - TPS76727QPWP 1113193-TPS76727QPWP
Manufacturer: Texas Instruments Win Source Part Number: 1113193-TPS76727QPWP Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Reset Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-HTSSOP Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 2.7V Operating Supply Current: 125μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Test & Measurement, Motor Drive & Control

Manufacturer: Texas Instruments
Win Source Part Number: 1113193-TPS76727QPWP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-HTSSOP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 2.7V
Operating Supply Current: 125μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Test & Measurement, Motor Drive & Control

Buy Now Datasheet
Singapore, Singapore
1A 2.7V 10V HTSSOP LDO Voltage Regulator IC
776-TPS76727QPWP
1A 2.7V 10V HTSSOP LDO Voltage Regulator IC 776-TPS76727QPWP
1A LDO 2.7V Fixed Output, 10V In, 2% Acc, HTSSOP Product overview: TPS76727QPWP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 2.7V, 10V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 2.7V, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76727QPWP can be used for catalog matching and distributor lookup.

1A LDO 2.7V Fixed Output, 10V In, 2% Acc, HTSSOP Product overview: TPS76727QPWP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 2.7V, 10V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 2.7V, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76727QPWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-8080-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-8080-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-8080-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 20-HTSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 20-HTSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS76727QPWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS76727QPWP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS76727QPWP
IC REG LINEAR 2.7V 1A 20HTSSOP

IC REG LINEAR 2.7V 1A 20HTSSOP

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS76727QPWP
LDO Voltage Regulators TPS76727QPWP
LDO Voltage Regulators Fast-Transient Response 1-A

LDO Voltage Regulators Fast-Transient Response 1-A

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS76727QPWP 1113193-TPS76727QPWP 776-TPS76727QPWP 296-8080-5-ND TPS76727QPWP TPS76727QPWP
Product Name TPS76727 Single Output LDO, 1.0A, Fixed(2.7V), Low Quiescent Current, Fast Transient Response PMIC - PMIC - Voltage Regulators - Linear - TPS76727QPWP 1A 2.7V 10V HTSSOP LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; HTSSOP,SOIC SSOP; Other; 20-HTSSOP Other; HTSSOP Other; "20-PowerTSSOP (0.173"", 4.40mm Width)"
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 2.7 volts 2.7 volts 2.7 volts 2.7 volts 2.7 volts
Unlock Full Specs
to access all available technical data