Single Output LDO, 150mA, Fixed(5.0V), Fast Transient Response, SVS 8-VSSOP -40 to 125
5V LDO Regulator, 150mA, 10V In, VSSOP, Enable/RESET Product overview: TPS77150DGKR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 150mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77150DGKR can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 5V, 0.115V Dropout, PMOS, PDSO8
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1273495-TPS77150DGKR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Configuration: Positive
Output Current: 150mA
Family Name: TPS77150
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 125μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Voltage Input MAX: 10V
Voltage Dropout (Maximum): 0.12V @ 50mA
Alternative Parts (Cross-Reference): MAX8860EUA27; MAX8860EUA27+T; MAX8860EUA27+;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators 150-mA LDO
IC REG LINEAR 5V 150MA 8VSSOP
IC REG LINEAR 5V 150MA 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS77150DGKR | 776-TPS77150DGKR | TPS77150DGKR | TPS77150DGKR-ND | 1273495-TPS77150DGKR | TPS77150DGKR | TPS77150DGKR | TPS77150DGKR |
| Product Name | TPS77150 Single Output LDO, 150mA, Fixed(5.0V), Fast Transient Response, SVS | 5V 150mA 10V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS77150DGKR | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; VSSOP | Other; VSSOP | SSOP; Other; VSSOP8 | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset | Enable, Reset | ||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts |