Texas Instruments TPS76925 Single Output LDO, 100mA, Fixed(2.5V), Low Quiescent Current, Over Current Limitation TPS76925DBVT

Description
Single Output LDO, 100mA, Fixed(2.5V), Low Quiescent Current, Over Current Limitation 5-SOT-23
Request a Quote Datasheet
Description
Single Output LDO, 100mA, Fixed(2.5V), Low Quiescent Current, Over Current Limitation 5-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS76925 Single Output LDO, 100mA, Fixed(2.5V), Low Quiescent Current, Over Current Limitation - TPS76925DBVT - Texas Instruments
Dallas, TX, United States
TPS76925 Single Output LDO, 100mA, Fixed(2.5V), Low Quiescent Current, Over Current Limitation
TPS76925DBVT
TPS76925 Single Output LDO, 100mA, Fixed(2.5V), Low Quiescent Current, Over Current Limitation TPS76925DBVT
Single Output LDO, 100mA, Fixed(2.5V), Low Quiescent Current, Over Current Limitation 5-SOT-23

Single Output LDO, 100mA, Fixed(2.5V), Low Quiescent Current, Over Current Limitation 5-SOT-23

Buy Now Datasheet
Singapore, Singapore
2.5V 100mA 10V SOT-23 LDO Voltage Regulator IC
776-TPS76925DBVT
2.5V 100mA 10V SOT-23 LDO Voltage Regulator IC 776-TPS76925DBVT
2.5V 100mA LDO Regulator, 10V In, 71mV Dropout, SOT-23 Product overview: TPS76925DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 100mA, 10V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 100mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76925DBVT can be used for catalog matching and distributor lookup.

2.5V 100mA LDO Regulator, 10V In, 71mV Dropout, SOT-23 Product overview: TPS76925DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 100mA, 10V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 100mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76925DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS76925DBVT - 055929-TPS76925DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS76925DBVT
055929-TPS76925DBVT
PMIC - PMIC - Voltage Regulators - Linear - TPS76925DBVT 055929-TPS76925DBVT
Manufacturer: Texas Instruments Win Source Part Number: 055929-TPS76925DBVT Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 28μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055929-TPS76925DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 28μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-2756-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-2756-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-2756-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-2756-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-2756-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-2756-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-2756-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-2756-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-2756-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - 2520799 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2520799
Voltage Regulators 2520799
LDO Regulator, TPS76925DBVT

LDO Regulator, TPS76925DBVT

Supplier's Site
Voltage Regulators - 2520799P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2520799P
Voltage Regulators 2520799P
LDO Regulator, TPS76925DBVT

LDO Regulator, TPS76925DBVT

Supplier's Site
Voltage Regulators - 2520798 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2520798
Voltage Regulators 2520798
LDO Regulator, TPS76925DBVT

LDO Regulator, TPS76925DBVT

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS76925DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS76925DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS76925DBVT
IC REG LINEAR 2.5V 100MA SOT23-5

IC REG LINEAR 2.5V 100MA SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS76925DBVT
LDO Voltage Regulators TPS76925DBVT
LDO Voltage Regulators 2.5V 100mA LDO

LDO Voltage Regulators 2.5V 100mA LDO

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS76925DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS76925DBVT
PMIC - Voltage Regulators - Linear TPS76925DBVT
IC REG LINEAR 2.5V 100MA SOT23-5

IC REG LINEAR 2.5V 100MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS76925DBVT 776-TPS76925DBVT 055929-TPS76925DBVT 296-2756-1-ND 2520799 TPS76925DBVT TPS76925DBVT TPS76925DBVT
Product Name TPS76925 Single Output LDO, 100mA, Fixed(2.5V), Low Quiescent Current, Over Current Limitation 2.5V 100mA 10V SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS76925DBVT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOT-23 Other; SOT-23 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data