Automotive Catalog Low-Power 150-mA Low-Dropout Linear Regulators 5-SOT-23 -40 to 125
150mA LDO, 10V In, 6.5V Adj Out, SOT-23-5 Product overview: TPS76301QDBVRG4Q1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 10V, 6.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 10V, 6.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76301QDBVRG4Q
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-5
Win Source Part Number: 1352676-TPS76301QDBV
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Base Product Number: TPS76301
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply (Max): 140 µA
Output Type: Adjustable
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 1.5V
Voltage - Output (Max): 6.5V
Current - Output: 150mA
Current - Quiescent (Iq): 100 µA
PSRR: 60dB (1kHz)
Control Features: Enable
Protection Features: Over Current, Over Temperature, Reverse Polarity
IC REG LIN POS ADJ 150MA SOT23-5
LDO Voltage Regulators Sgl Output LDO 150mA Adj.
IC REG LIN POS ADJ 150MA SOT23-5
IC REG LIN POS ADJ 150MA SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS76301QDBVRG4Q1 | 776-TPS76301QDBVRG4Q1 | 296-24437-2-ND | 1352676-TPS76301QDBVRG4Q1 | TPS76301QDBVRG4Q1 | TPS76301QDBVRG4Q1 | TPS76301QDBVRG4Q1 | TPS76301QDBVRG4Q1 |
| Product Name | TPS76301-Q1 Automotive Catalog Low-Power 150-mA Low-Dropout Linear Regulators | 150mA 10V 6.5V SOT-23 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; SOT-23 | Other; SOT-23-5 | Other; SC-74A, SOT-753 | SOT23; Other; Tape & Reel | SOT23; Other; SC-74A, SOT-753 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | ||||
| Output Voltage | 1.5 to 5 volts | 6.5 volts | 1.5 to 6.5 volts | 1.5 volts | 1.5 volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |