Texas Instruments TPS76715 Single Output LDO, 1.0A, Fixed(1.5V), Low Quiescent Current, Fast Transient Response TPS76715QPWP

Description
Single Output LDO, 1.0A, Fixed(1.5V), Low Quiescent Current, Fast Transient Response 20-HTSSOP -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 1.0A, Fixed(1.5V), Low Quiescent Current, Fast Transient Response 20-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS76715 Single Output LDO, 1.0A, Fixed(1.5V), Low Quiescent Current, Fast Transient Response - TPS76715QPWP - Texas Instruments
Dallas, TX, United States
TPS76715 Single Output LDO, 1.0A, Fixed(1.5V), Low Quiescent Current, Fast Transient Response
TPS76715QPWP
TPS76715 Single Output LDO, 1.0A, Fixed(1.5V), Low Quiescent Current, Fast Transient Response TPS76715QPWP
Single Output LDO, 1.0A, Fixed(1.5V), Low Quiescent Current, Fast Transient Response 20-HTSSOP -40 to 125

Single Output LDO, 1.0A, Fixed(1.5V), Low Quiescent Current, Fast Transient Response 20-HTSSOP -40 to 125

Buy Now Datasheet
Electronic Wholesale - TPS76715QPWP - 1273431-TPS76715QPWP - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TPS76715QPWP
1273431-TPS76715QPWP
Electronic Wholesale - TPS76715QPWP 1273431-TPS76715QPWP
Manufacturer: Texas Instruments Win Source Part Number: 1273431-TPS76715QPWP Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Reset Output Configuration: Positive Output Current: 1A Family Name: TPS76715Q Output Voltage: 1.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 125μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.ti.com Manufacturer Package: 20-HTSSOP Voltage Input MAX: 10V Alternative Parts (Cross-Reference): MAX1793EUK25-T; MAX1793EUK15-T; MAX1793EUE-33; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273431-TPS76715QPWP
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Configuration: Positive
Output Current: 1A
Family Name: TPS76715Q
Output Voltage: 1.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 125μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-HTSSOP
Voltage Input MAX: 10V
Alternative Parts (Cross-Reference): MAX1793EUK25-T; MAX1793EUK15-T; MAX1793EUE-33;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TPS76715QPWP - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.5V, 0.23V Dropout, PMOS, PDSO20

Fixed Positive LDO Regulator, 1.5V, 0.23V Dropout, PMOS, PDSO20

Supplier's Site Datasheet
Singapore, Singapore
1A 1.5V 10V HTSSOP LDO Voltage Regulator IC
776-TPS76715QPWP
1A 1.5V 10V HTSSOP LDO Voltage Regulator IC 776-TPS76715QPWP
1A LDO 1.5V Fixed Output, 10V In, 2% Acc, HTSSOP Product overview: TPS76715QPWP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 1.5V, 10V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 1.5V, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76715QPWP can be used for catalog matching and distributor lookup.

1A LDO 1.5V Fixed Output, 10V In, 2% Acc, HTSSOP Product overview: TPS76715QPWP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 1.5V, 10V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 1.5V, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76715QPWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-8077-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-8077-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-8077-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 20-HTSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 20-HTSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS76715QPWP
LDO Voltage Regulators TPS76715QPWP
LDO Voltage Regulators Fast-Transient Response 1-A

LDO Voltage Regulators Fast-Transient Response 1-A

Buy Now Datasheet
IC REG LINEAR 1.5V 1A 20HTSSOP - 815-TPS76715QPWP - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 1.5V 1A 20HTSSOP
815-TPS76715QPWP
IC REG LINEAR 1.5V 1A 20HTSSOP 815-TPS76715QPWP
IC REG LINEAR 1.5V 1A 20HTSSOP

IC REG LINEAR 1.5V 1A 20HTSSOP

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS76715QPWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS76715QPWP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS76715QPWP
IC REG LINEAR 1.5V 1A 20HTSSOP

IC REG LINEAR 1.5V 1A 20HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS76715QPWP 1273431-TPS76715QPWP TPS76715QPWP 776-TPS76715QPWP 296-8077-5-ND TPS76715QPWP 815-TPS76715QPWP TPS76715QPWP
Product Name TPS76715 Single Output LDO, 1.0A, Fixed(1.5V), Low Quiescent Current, Fast Transient Response Electronic Wholesale - TPS76715QPWP 1A 1.5V 10V HTSSOP LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators IC REG LINEAR 1.5V 1A 20HTSSOP Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; HTSSOP,SOIC SSOP; Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad SSOP; Other; HTSSOP20 Other; HTSSOP Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 20-PowerTSSOP (0.173, 4.40mm Width)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Reverse Voltage Protection; Enable, Reset Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 1.5 volts 1.5 volts 1.5 volts 1.5 volts 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24060DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2057TTSTR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24031RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24060DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details