Texas Instruments TPS76550 Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, Power Good (PG) Output TPS76550D

Description
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, Power Good (PG) Output 8-SOIC
Request a Quote Datasheet
Description
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, Power Good (PG) Output 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS76550 Single Output LDO, 150mA, Fixed(5.0V),  Low Quiescent Current, Power Good (PG) Output - TPS76550D - Texas Instruments
Dallas, TX, United States
TPS76550 Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, Power Good (PG) Output
TPS76550D
TPS76550 Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, Power Good (PG) Output TPS76550D
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, Power Good (PG) Output 8-SOIC

Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, Power Good (PG) Output 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-2721-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-2721-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-2721-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC

Buy Now Datasheet
 - TPS76550D - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 5V, 0.15V Dropout, PMOS, PDSO8

Fixed Positive LDO Regulator, 5V, 0.15V Dropout, PMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS76550D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS76550D
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS76550D
IC REG LINEAR 5V 150MA 8SOIC

IC REG LINEAR 5V 150MA 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS76550D
LDO Voltage Regulators TPS76550D
LDO Voltage Regulators 150mA 5V LDO

LDO Voltage Regulators 150mA 5V LDO

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS76550D - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS76550D
PMIC - Voltage Regulators - Linear TPS76550D
IC REG LINEAR 5V 150MA 8SOIC

IC REG LINEAR 5V 150MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS76550D 296-2721-5-ND TPS76550D TPS76550D TPS76550D TPS76550D
Product Name TPS76550 Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, Power Good (PG) Output Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed
Package Type Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; SOIC8 SOIC
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Enable, Power Good
Output Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24123RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24616RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24703PW - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TSSOP Power Management IC - 713-BQ2019PW - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -20 C (-4 F)
View Details
2 suppliers