Texas Instruments TPS76530 Single Output LDO, 150mA, Fixed(3.0V), Low Quiescent Current, Power Good (PG) Output TPS76530D

Description
Single Output LDO, 150mA, Fixed(3.0V), Low Quiescent Current, Power Good (PG) Output 8-SOIC
Request a Quote Datasheet
Description
Single Output LDO, 150mA, Fixed(3.0V), Low Quiescent Current, Power Good (PG) Output 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS76530 Single Output LDO, 150mA, Fixed(3.0V),  Low Quiescent Current, Power Good (PG) Output - TPS76530D - Texas Instruments
Dallas, TX, United States
TPS76530 Single Output LDO, 150mA, Fixed(3.0V), Low Quiescent Current, Power Good (PG) Output
TPS76530D
TPS76530 Single Output LDO, 150mA, Fixed(3.0V), Low Quiescent Current, Power Good (PG) Output TPS76530D
Single Output LDO, 150mA, Fixed(3.0V), Low Quiescent Current, Power Good (PG) Output 8-SOIC

Single Output LDO, 150mA, Fixed(3.0V), Low Quiescent Current, Power Good (PG) Output 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS76530D - 144425-TPS76530D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS76530D
144425-TPS76530D
PMIC - PMIC - Voltage Regulators - Linear - TPS76530D 144425-TPS76530D
Manufacturer: Texas Instruments Win Source Part Number: 144425-TPS76530D Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.16V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Current: 150mA Output Voltage: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.28V @ 150mA Operating Supply Current: 50μA PSRR: 63dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144425-TPS76530D
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.16V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 150mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.28V @ 150mA
Operating Supply Current: 50μA
PSRR: 63dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-2719-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-2719-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-2719-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Low-Power 3V 150mA SOIC LDO Voltage Regulator IC
776-TPS76530D
Low-Power 3V 150mA SOIC LDO Voltage Regulator IC 776-TPS76530D
3V 150mA LDO Regulator, Low Iq, Power Good, 8-SOIC Product overview: TPS76530D from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3V, 150mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76530D can be used for catalog matching and distributor lookup.

3V 150mA LDO Regulator, Low Iq, Power Good, 8-SOIC Product overview: TPS76530D from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3V, 150mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76530D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS76530D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS76530D
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS76530D
IC REG LINEAR 3V 150MA 8SOIC

IC REG LINEAR 3V 150MA 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number TPS76530D 144425-TPS76530D 296-2719-5-ND 776-TPS76530D TPS76530D
Product Name TPS76530 Single Output LDO, 150mA, Fixed(3.0V), Low Quiescent Current, Power Good (PG) Output PMIC - PMIC - Voltage Regulators - Linear - TPS76530D Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power 3V 150mA SOIC LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SOIC SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; D
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 3 volts 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25622ERYKR - ODG (Origin Data Global)
Specs
Package Type Other; 18-PowerWFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25170JDSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Management - BQ2014SN-D120 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ2004HSN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details