Texas Instruments TPS75633 Single Output LDO, 5.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response TPS75633KTTTG3

Description
Single Output LDO, 5.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response 5-DDPAK/TO-263
Request a Quote Datasheet
Description
Single Output LDO, 5.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response 5-DDPAK/TO-263
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS75633 Single Output LDO, 5.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response - TPS75633KTTTG3 - Texas Instruments
Dallas, TX, United States
TPS75633 Single Output LDO, 5.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response
TPS75633KTTTG3
TPS75633 Single Output LDO, 5.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response TPS75633KTTTG3
Single Output LDO, 5.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response 5-DDPAK/TO-263

Single Output LDO, 5.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response 5-DDPAK/TO-263

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS75633KTTTG3DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS75633KTTTG3DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS75633KTTTG3DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 5A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 5A DDPAK/TO-263-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS75633KTTTG3TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS75633KTTTG3TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS75633KTTTG3TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 5A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 5A DDPAK/TO-263-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS75633KTTTG3CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS75633KTTTG3CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS75633KTTTG3CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 5A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 5A DDPAK/TO-263-5

Buy Now Datasheet
Singapore, Singapore
5A 3.3V LDO Voltage Regulator IC
776-TPS75633KTTTG3
5A 3.3V LDO Voltage Regulator IC 776-TPS75633KTTTG3
5A 3.3V LDO Regulator, 250mV Dropout, TO-263 Product overview: TPS75633KTTTG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5A, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75633KTTTG3 can be used for catalog matching and distributor lookup.

5A 3.3V LDO Regulator, 250mV Dropout, TO-263 Product overview: TPS75633KTTTG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5A, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75633KTTTG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS75633KTTTG3 - 798194-TPS75633KTTTG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS75633KTTTG3
798194-TPS75633KTTTG3
PMIC - PMIC - Voltage Regulators - Linear - TPS75633KTTTG3 798194-TPS75633KTTTG3
Manufacturer: Texas Instruments Win Source Part Number: 798194-TPS75633KTTTG 3 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 5A Family Name: TPS75633 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 200μA PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Manufacturer Package: DDPAK/TO-263-5 Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.5V @ 5A Alternative Parts (Cross-Reference): RT9172N-33CM; RT9172F-32CM5; RT9172S-33CM5; PQ033Y053ZZH; Introduction Date: October 01, 2004 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 798194-TPS75633KTTTG3
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 5A
Family Name: TPS75633
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 200μA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Package: DDPAK/TO-263-5
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.5V @ 5A
Alternative Parts (Cross-Reference): RT9172N-33CM; RT9172F-32CM5; RT9172S-33CM5; PQ033Y053ZZH;
Introduction Date: October 01, 2004
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS75633KTTTG3
LDO Voltage Regulators TPS75633KTTTG3
LDO Voltage Regulators 5-A 3.3-V LDO

LDO Voltage Regulators 5-A 3.3-V LDO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS75633KTTTG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS75633KTTTG3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS75633KTTTG3
IC REG LIN 3.3V 5A DDPAK/TO263-5

IC REG LIN 3.3V 5A DDPAK/TO263-5

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS75633KTTTG3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS75633KTTTG3
PMIC - Voltage Regulators - Linear TPS75633KTTTG3
IC REG LIN 3.3V 5A DDPAK/TO263-5

IC REG LIN 3.3V 5A DDPAK/TO263-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS75633KTTTG3 296-TPS75633KTTTG3DKR-ND 776-TPS75633KTTTG3 798194-TPS75633KTTTG3 TPS75633KTTTG3 TPS75633KTTTG3 TPS75633KTTTG3
Product Name TPS75633 Single Output LDO, 5.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5A 3.3V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS75633KTTTG3 LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,TO-220 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; TO-263-6 DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA DPAK; TO-263
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24400DR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ25071DQCT - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24012DRCRG4 - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ2057CDGK - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details