Texas Instruments TPS767D301 Dual-Output Low-Dropout (LDO) Voltage Regulators TPS767D301PWPRG4

Description
Dual-Output Low-Dropout (LDO) Voltage Regulators 28-HTSSOP
Request a Quote Datasheet
Description
Dual-Output Low-Dropout (LDO) Voltage Regulators 28-HTSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS767D301 Dual-Output Low-Dropout (LDO) Voltage Regulators - TPS767D301PWPRG4 - Texas Instruments
Dallas, TX, United States
TPS767D301 Dual-Output Low-Dropout (LDO) Voltage Regulators
TPS767D301PWPRG4
TPS767D301 Dual-Output Low-Dropout (LDO) Voltage Regulators TPS767D301PWPRG4
Dual-Output Low-Dropout (LDO) Voltage Regulators 28-HTSSOP

Dual-Output Low-Dropout (LDO) Voltage Regulators 28-HTSSOP

Buy Now Datasheet
Electronic Wholesale - TPS767D301PWPRG4 - 1273448-TPS767D301PWPRG4 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TPS767D301PWPRG4
1273448-TPS767D301PWPRG4
Electronic Wholesale - TPS767D301PWPRG4 1273448-TPS767D301PWPRG4
Manufacturer: Texas Instruments Win Source Part Number: 1273448-TPS767D301PW PRG4 Packaging: Tape and Reel Mounting Style: SMD Number of Regulators: 2 Output Type: Adjustable (Fixed) Output Current: 1A Categories: Integrated Circuits Supplier Device Package: 28-HTSSOP Temperature Range - Operating: -40°C ~ 125°C PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.ti.com Manufacturer Package: 28-PowerTSSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: TPS767D301 Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 3.3V, 1.5 V ~ 5.5 V Voltage - Input (Maximum): 10V Maximum Dropout Voltage: 0.58V at 1A Current - Quiescent (Iq): 125μA

Manufacturer: Texas Instruments
Win Source Part Number: 1273448-TPS767D301PWPRG4
Packaging: Tape and Reel
Mounting Style: SMD
Number of Regulators: 2
Output Type: Adjustable (Fixed)
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: 28-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-PowerTSSOP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: TPS767D301
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 3.3V, 1.5 V ~ 5.5 V
Voltage - Input (Maximum): 10V
Maximum Dropout Voltage: 0.58V at 1A
Current - Quiescent (Iq): 125μA

Buy Now
Singapore, Singapore
Dual 1A 10V 3.3V LDO Voltage Regulator IC
776-TPS767D301PWPRG4
Dual 1A 10V 3.3V LDO Voltage Regulator IC 776-TPS767D301PWPRG4
1A Dual LDO, 10V In, 3.3V Out, Power Good, HTSSOP Product overview: TPS767D301PWPRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 1A, 10V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 1A, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS767D301PWPRG4 can be used for catalog matching and distributor lookup.

1A Dual LDO, 10V In, 3.3V Out, Power Good, HTSSOP Product overview: TPS767D301PWPRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 1A, 10V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 1A, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS767D301PWPRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS767D301PWPRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS767D301PWPRG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS767D301PWPRG4-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A 28-HTSSOP

Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A 28-HTSSOP

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS767D301PWPRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS767D301PWPRG4
PMIC - Voltage Regulators - Linear TPS767D301PWPRG4
IC REG LIN POS ADJ 1A 28HTSSOP

IC REG LIN POS ADJ 1A 28HTSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS767D301PWPRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS767D301PWPRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS767D301PWPRG4
IC REG LIN POS ADJ 1A 28HTSSOP

IC REG LIN POS ADJ 1A 28HTSSOP

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS767D301PWPRG4
LDO Voltage Regulators TPS767D301PWPRG4
LDO Voltage Regulators Dual-Output LDO Voltage Regulator

LDO Voltage Regulators Dual-Output LDO Voltage Regulator

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS767D301PWPRG4 1273448-TPS767D301PWPRG4 776-TPS767D301PWPRG4 TPS767D301PWPRG4-ND TPS767D301PWPRG4 TPS767D301PWPRG4 TPS767D301PWPRG4
Product Name TPS767D301 Dual-Output Low-Dropout (LDO) Voltage Regulators Electronic Wholesale - TPS767D301PWPRG4 Dual 1A 10V 3.3V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard
Output Voltage Type Adjustable Output,Fixed Output Fixed; Adjustable / Variable; Adjustable (Fixed) Fixed; Adjustable / Variable Fixed; Adjustable / Variable
Package Type Other; HTSSOP SSOP; Other; 28-PowerTSSOP Other; HTSSOP Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" SSOP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Reverse Voltage Protection Reverse Voltage Protection; Input Overcurrent Protection Enable, Reset
Output Voltage 1.5 to 5.5 volts 3.3 to 5.5 volts 5.5 volts 1.5 to 5.5 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24025DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Management - BQ25703ARSNR - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25606RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25176MDSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details