Texas Instruments TPS77315 Single Output LDO, 250mA, Fixed(1.5V), Fast Transient Response, SVS TPS77315DGKR

Description
Single Output LDO, 250mA, Fixed(1.5V), Fast Transient Response, SVS 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 250mA, Fixed(1.5V), Fast Transient Response, SVS 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS77315 Single Output LDO, 250mA, Fixed(1.5V), Fast Transient Response, SVS - TPS77315DGKR - Texas Instruments
Dallas, TX, United States
TPS77315 Single Output LDO, 250mA, Fixed(1.5V), Fast Transient Response, SVS
TPS77315DGKR
TPS77315 Single Output LDO, 250mA, Fixed(1.5V), Fast Transient Response, SVS TPS77315DGKR
Single Output LDO, 250mA, Fixed(1.5V), Fast Transient Response, SVS 8-VSSOP -40 to 125

Single Output LDO, 250mA, Fixed(1.5V), Fast Transient Response, SVS 8-VSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
1.5V 250mA 10V MSOP LDO Voltage Regulator IC
776-TPS77315DGKR
1.5V 250mA 10V MSOP LDO Voltage Regulator IC 776-TPS77315DGKR
1.5V 250mA LDO, 10V In, RESET, 200mV Dropout, MSOP Product overview: TPS77315DGKR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 250mA, 10V, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 250mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77315DGKR can be used for catalog matching and distributor lookup.

1.5V 250mA LDO, 10V In, RESET, 200mV Dropout, MSOP Product overview: TPS77315DGKR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 250mA, 10V, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 250mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77315DGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS77315DGKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS77315DGKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS77315DGKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-VSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-VSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS77315DGKR - 1273500-TPS77315DGKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS77315DGKR
1273500-TPS77315DGKR
PMIC - PMIC - Voltage Regulators - Linear - TPS77315DGKR 1273500-TPS77315DGKR
Manufacturer: Texas Instruments Win Source Part Number: 1273500-TPS77315DGKR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Reset Output Configuration: Positive Output Current: 250mA Family Name: TPS77315 Output Voltage: 1.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 125μA PSRR: 55dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Voltage Input MAX: 10V Alternative Parts (Cross-Reference): LT3020EMS8-1.5#TRM; LT3020EMS8-1.5#TRMPB F; LT3020IMS8-1.5#TRM; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273500-TPS77315DGKR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Configuration: Positive
Output Current: 250mA
Family Name: TPS77315
Output Voltage: 1.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 125μA
PSRR: 55dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Voltage Input MAX: 10V
Alternative Parts (Cross-Reference): LT3020EMS8-1.5#TRM; LT3020EMS8-1.5#TRMPBF; LT3020IMS8-1.5#TRM;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS77315DGKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS77315DGKR
PMIC - Voltage Regulators - Linear TPS77315DGKR
IC REG LINEAR 1.5V 250MA 8VSSOP

IC REG LINEAR 1.5V 250MA 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS77315DGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS77315DGKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS77315DGKR
IC REG LINEAR 1.5V 250MA 8VSSOP

IC REG LINEAR 1.5V 250MA 8VSSOP

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS77315DGKR
LDO Voltage Regulators TPS77315DGKR
LDO Voltage Regulators 250mA LDO & SVS

LDO Voltage Regulators 250mA LDO & SVS

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS77315DGKR 776-TPS77315DGKR TPS77315DGKR-ND 1273500-TPS77315DGKR TPS77315DGKR TPS77315DGKR TPS77315DGKR
Product Name TPS77315 Single Output LDO, 250mA, Fixed(1.5V), Fast Transient Response, SVS 1.5V 250mA 10V MSOP LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS77315DGKR PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; VSSOP Other; MSOP Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) SSOP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset Enable, Reset
Output Voltage 1.5 volts 1.5 volts 1.5 volts 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24004PWPR - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Management - Specialized - 296-27699-2-ND - DigiKey
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Chargers - BQ24259RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24078RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details