Automotive Catalog Ultra-Low Quiescent Current 150-mA Low-Dropout Voltage Regulators 8-SOIC -40 to 125
Automotive 150-mA, 10-V, low-IQ, adjustable low-dropout voltage regulator with power good & enable 8-SOIC -40 to 125 Product overview: TPS76501QDRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76501QDRQ1 can be used for catalog matching and distributor lookup.
Adjustable Positive LDO Regulator, 1.2V Min, 5.5V Max, PMOS, PDSO8
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1113166-TPS76501QDRQ
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.2V
Operating Supply Current: 50μA
PSRR: 63dB (1kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
LDO Voltage Regulators Ultra-Lo Quies Crnt 150-mA LDO Vltg Reg
IC REG LIN POS ADJ 150MA 8SOIC
IC REG LIN POS ADJ 150MA 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS76501QDRQ1 | 776-TPS76501QDRQ1 | TPS76501QDRQ1 | 296-23484-2-ND | 1113166-TPS76501QDRQ1 | TPS76501QDRQ1 | TPS76501QDRQ1 | TPS76501QDRQ1 |
| Product Name | TPS76501-Q1 Automotive Catalog Ultra-Low Quiescent Current 150-mA Low-Dropout Voltage Regulators | Automotive Low-Power SOIC Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS76501QDRQ1 | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||||
| Package Type | Other; SOIC | SOIC; Other; SOIC8 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | ||||
| Output Voltage | 5.5 volts | 1.2 to 5.5 volts | 1.2 volts | 1.2 volts | ||||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |||
| Dropout Voltage | 0.1400 volts |