Texas Instruments TPS76601 Single Output LDO, 250mA, Adj.(1.25 to 5.5V), Low Quiescent Current, Power Good (PG) Output TPS76601DR

Description
Single Output LDO, 250mA, Adj.(1.25 to 5.5V), Low Quiescent Current, Power Good (PG) Output 8-SOIC
Request a Quote Datasheet
Description
Single Output LDO, 250mA, Adj.(1.25 to 5.5V), Low Quiescent Current, Power Good (PG) Output 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS76601 Single Output LDO, 250mA, Adj.(1.25 to 5.5V),  Low Quiescent Current, Power Good (PG) Output - TPS76601DR - Texas Instruments
Dallas, TX, United States
TPS76601 Single Output LDO, 250mA, Adj.(1.25 to 5.5V), Low Quiescent Current, Power Good (PG) Output
TPS76601DR
TPS76601 Single Output LDO, 250mA, Adj.(1.25 to 5.5V), Low Quiescent Current, Power Good (PG) Output TPS76601DR
Single Output LDO, 250mA, Adj.(1.25 to 5.5V), Low Quiescent Current, Power Good (PG) Output 8-SOIC

Single Output LDO, 250mA, Adj.(1.25 to 5.5V), Low Quiescent Current, Power Good (PG) Output 8-SOIC

Buy Now Datasheet
 - TPS76601DR - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive LDO Regulator, 1.2V Min, 5.5V Max, PMOS, PDSO8

Adjustable Positive LDO Regulator, 1.2V Min, 5.5V Max, PMOS, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS76601DR - 034746-TPS76601DR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS76601DR
034746-TPS76601DR
PMIC - PMIC - Voltage Regulators - Linear - TPS76601DR 034746-TPS76601DR
Manufacturer: Texas Instruments Win Source Part Number: 034746-TPS76601DR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.23V @ 250mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good Output Current: 250mA Output Voltage: 1.25 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.25V Operating Supply Current: 50μA PSRR: 63dB (1kHz) Maximum Output Voltage: 5.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034746-TPS76601DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.23V @ 250mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Current: 250mA
Output Voltage: 1.25 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.25V
Operating Supply Current: 50μA
PSRR: 63dB (1kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Low-Power 250mA 10V 5.5V LDO Voltage Regulator IC
776-TPS76601DR
Low-Power 250mA 10V 5.5V LDO Voltage Regulator IC 776-TPS76601DR
250mA LDO, 10V In, 5.5V Adj Out, Low IQ, Power Good, 8-SOIC Product overview: TPS76601DR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 250mA, 10V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76601DR can be used for catalog matching and distributor lookup.

250mA LDO, 10V In, 5.5V Adj Out, Low IQ, Power Good, 8-SOIC Product overview: TPS76601DR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 250mA, 10V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76601DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-41774-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-41774-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-41774-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-41774-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-41774-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-41774-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS76601DR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS76601DR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS76601DR
IC REG LIN POS ADJ 250MA 8SOIC

IC REG LIN POS ADJ 250MA 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS76601DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS76601DR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS76601DR
IC REG LIN POS ADJ 250MA 8SOIC

IC REG LIN POS ADJ 250MA 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS76601DR
LDO Voltage Regulators TPS76601DR
LDO Voltage Regulators 250-mA LDO

LDO Voltage Regulators 250-mA LDO

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS76601DR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS76601DR
PMIC - Voltage Regulators - Linear TPS76601DR
IC REG LIN POS ADJ 250MA 8SOIC

IC REG LIN POS ADJ 250MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS76601DR TPS76601DR 034746-TPS76601DR 776-TPS76601DR 296-41774-2-ND TPS76601DR TPS76601DR TPS76601DR TPS76601DR
Product Name TPS76601 Single Output LDO, 250mA, Adj.(1.25 to 5.5V), Low Quiescent Current, Power Good (PG) Output PMIC - PMIC - Voltage Regulators - Linear - TPS76601DR Low-Power 250mA 10V 5.5V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; SOIC SOIC; Other; SOIC8 SOIC; Other; 8-SOIC Other; D SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good Reverse Voltage Protection; Input Overcurrent Protection Enable, Power Good
Output Voltage 1.2 to 5.5 volts 1.25 volts 5.5 volts 1.25 to 5.5 volts 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Power Management IC - 713-BQ20Z90DBTR-V150 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ25618YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24160YFFT - ODG (Origin Data Global)
Specs
Package Type Other; 49-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Management - BQ25703ARSNT - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details