Single Output LDO, 150mA, Adj.(1.5 to 5.5V), Fast Transient Response, Power Good(PG) Output 8-VSSOP -40 to 125
Adjustable Positive LDO Regulator, 1.5V Min, 5.5V Max, PMOS, PDSO8
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-VSSOP
LDO Voltage Regulators Fast-Transient-Resp 150-mA
IC REG LIN POS ADJ 150MA 8VSSOP
| Texas Instruments | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS77201DGK | TPS77201DGK | 296-8101-5-ND | TPS77201DGK | TPS77201DGK |
| Product Name | TPS77201 Single Output LDO, 150mA, Adj.(1.5 to 5.5V), Fast Transient Response, Power Good(PG) Output | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; VSSOP | SSOP; Other; VSSOP8 | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Reverse Voltage Protection; Input Overcurrent Protection | |||
| Output Voltage | 1.5 to 5.5 volts | 1.5 to 5.5 volts | 1.5 volts |