Texas Instruments TPS76925-Q1 Automotive Catalog Ultralow-Power 100-mA Low-Dropout Linear Regulator TPS76925QDBVRG4Q1

Description
Automotive Catalog Ultralow-Power 100-mA Low-Dropout Linear Regulator 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Ultralow-Power 100-mA Low-Dropout Linear Regulator 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS76925-Q1 Automotive Catalog Ultralow-Power 100-mA Low-Dropout Linear Regulator - TPS76925QDBVRG4Q1 - Texas Instruments
Dallas, TX, United States
TPS76925-Q1 Automotive Catalog Ultralow-Power 100-mA Low-Dropout Linear Regulator
TPS76925QDBVRG4Q1
TPS76925-Q1 Automotive Catalog Ultralow-Power 100-mA Low-Dropout Linear Regulator TPS76925QDBVRG4Q1
Automotive Catalog Ultralow-Power 100-mA Low-Dropout Linear Regulator 5-SOT-23 -40 to 125

Automotive Catalog Ultralow-Power 100-mA Low-Dropout Linear Regulator 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
2.5V 100mA 10V SOT-23 LDO Voltage Regulator IC
776-TPS76925QDBVRG4Q1
2.5V 100mA 10V SOT-23 LDO Voltage Regulator IC 776-TPS76925QDBVRG4Q1
2.5V 100mA LDO Voltage Regulator, 10V In, SOT-23-5 Product overview: TPS76925QDBVRG4Q1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 100mA, 10V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 100mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76925QDBVRG4Q 1 can be used for catalog matching and distributor lookup.

2.5V 100mA LDO Voltage Regulator, 10V In, SOT-23-5 Product overview: TPS76925QDBVRG4Q1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 100mA, 10V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 100mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76925QDBVRG4Q1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS76925QDBVRG4Q1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS76925QDBVRG4Q1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS76925QDBVRG4Q1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS76925QDBVRG4Q1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS76925QDBVRG4Q1CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS76925QDBVRG4Q1CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS76925QDBVRG4Q1 - 807749-TPS76925QDBVRG4Q1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS76925QDBVRG4Q1
807749-TPS76925QDBVRG4Q1
PMIC - PMIC - Voltage Regulators - Linear - TPS76925QDBVRG4Q1 807749-TPS76925QDBVRG4Q1
Manufacturer: Texas Instruments Win Source Part Number: 807749-TPS76925QDBVR G4Q1 Packaging: Reel Mounting Style: SMD Current - Output: 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 2.5V Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 10V PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 28μA Part Number Series: TPS76925

Manufacturer: Texas Instruments
Win Source Part Number: 807749-TPS76925QDBVRG4Q1
Packaging: Reel
Mounting Style: SMD
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 2.5V
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 10V
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 28μA
Part Number Series: TPS76925

Buy Now
PMIC - Voltage Regulators - Linear - TPS76925QDBVRG4Q1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS76925QDBVRG4Q1
PMIC - Voltage Regulators - Linear TPS76925QDBVRG4Q1
IC REG LINEAR 2.5V 100MA SOT23-5

IC REG LINEAR 2.5V 100MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS76925QDBVRG4Q1
LDO Voltage Regulators TPS76925QDBVRG4Q1
LDO Voltage Regulators Sgl Output LDO 100mA Fixed

LDO Voltage Regulators Sgl Output LDO 100mA Fixed

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS76925QDBVRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS76925QDBVRG4Q1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS76925QDBVRG4Q1
IC REG LINEAR 2.5V 100MA SOT23-5

IC REG LINEAR 2.5V 100MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS76925QDBVRG4Q1 776-TPS76925QDBVRG4Q1 296-TPS76925QDBVRG4Q1TR-ND 807749-TPS76925QDBVRG4Q1 TPS76925QDBVRG4Q1 TPS76925QDBVRG4Q1 TPS76925QDBVRG4Q1
Product Name TPS76925-Q1 Automotive Catalog Ultralow-Power 100-mA Low-Dropout Linear Regulator 2.5V 100mA 10V SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS76925QDBVRG4Q1 PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SOT-23 Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2002TSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24045DSQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ2057CTS - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24450DW - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details