Dual-Output Low-Dropout (LDO) Voltage Regulators 28-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 034755-TPS767D318PWP
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): -, 0.35V @ 1A
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Reset
Output Current: 1A
Family Name: TPS767D318
Output Voltage: 1.8V, 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 28-HTSSOP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.8V, 3.3V
Dropout Voltage-Max: 0.58V @ 1A
Operating Supply Current: 125μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): FAN1537MCX; FAN1537PAX; FAN1537PCX; FAN1537DAX;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 2 Output 1A 28-HTSSOP
Linear Voltage Regulator IC Positive Fixed 2 Output 1A 28-HTSSOP
Linear Voltage Regulator IC Positive Fixed 2 Output 1A 28-HTSSOP
2-Ch 1A LDO 3.3V/1.8V, 10V In, 350mV Dropout, HTSSOP Product overview: TPS767D318PWPR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 3.3V, 1.8V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 3.3V, 1.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS767D318PWPR can be used for catalog matching and distributor lookup.
LDO Voltage Regulators Dual-Output LDO Voltage Regulator
IC REG LIN 1.8V/3.3V 1A 28HTSSOP
IC REG LIN 1.8V/3.3V 1A 28HTSSOP
IC REG LIN 1.8V/3.3V 1A 28HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS767D318PWPR | 034755-TPS767D318PWPR | 296-27080-6-ND | 776-TPS767D318PWPR | TPS767D318PWPR | TPS767D318PWPR | TPS767D318PWPR | TPS767D318PWPR |
| Product Name | TPS767D318 Dual-Output Low-Dropout (LDO) Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS767D318PWPR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1A 3.3V 1.8V HTSSOP LDO Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; HTSSOP | SSOP; Other; 28-HTSSOP | Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" | Other; HTSSOP | Other; 28-PowerTSSOP (0.173", 4.40mm Width) | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Reset | ||||
| Output Voltage | 1.8 volts | 1.8 to 3.3 volts | 1.8 to 3.3 volts | 3.3 volts | 1.8 volts | 1.8 volts |