Dual-Output Low-Dropout (LDO) Voltage Regulators 28-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1273452-TPS767D325PW
Packaging: Tube
Mounting Style: SMD
Number of Regulators: 2
Output Type: Fixed
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: 28-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-PowerTSSOP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: TPS767D325
Manufacturer Pack Quantity: 50
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 2.5V, 3.3V
Voltage - Input (Maximum): 10V
Maximum Dropout Voltage: 0.58V at 1A
Current - Quiescent (Iq): 125μA
Linear Voltage Regulator IC Positive Fixed 2 Output 1A 28-HTSSOP
Fixed Positive LDO Regulator, 2 Output, 2.5V1, 3.3V2, PMOS, PDSO28
2-Ch LDO 1A, 3.3V/2.5V, 10V In, 350mV Dropout, HTSSOP Product overview: TPS767D325PWP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 3.3V, 2.5V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 3.3V, 2.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS767D325PWP can be used for catalog matching and distributor lookup.
IC REG LIN 2.5V/3.3V 1A 28HTSSOP
LDO Voltage Regulators Dual-Output LDO Voltage Regulator
IC REG LIN 2.5V/3.3V 1A 28HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS767D325PWP | 1273452-TPS767D325PWP | 296-2742-5-ND | TPS767D325PWP | 776-TPS767D325PWP | TPS767D325PWP | TPS767D325PWP | TPS767D325PWP |
| Product Name | TPS767D325 Dual-Output Low-Dropout (LDO) Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS767D325PWP | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1A 3.3V 2.5V HTSSOP LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; HTSSOP | SSOP; Other; 28-PowerTSSOP | Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; HTSSOP28 | Other; HTSSOP | SSOP | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Reset | ||||
| Output Voltage | 2.5 volts | 2.5 to 3.3 volts | 2.5 to 3.3 volts | 3.3 volts | 2.5 volts |