Fixed Positive LDO Regulator, 2.8V, 0.265V Dropout, PMOS, PDSO8
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-VSSOP
IC REG LINEAR 2.8V 150MA 8VSSOP
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS77228DGK | 296-8105-5-ND | TPS77228DGK |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | SSOP; Other; TSSOP8 | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |