Single Output LDO, 3.0A, Fixed(2.5V), Fast Transient Response, Low Quiescent Current 5-TO-220 -40 to 125
2.5V 3A LDO, 150mV Dropout, TO-220-5 Product overview: TPS75725KC from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 3A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75725KC can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 2.5V, 0.3V Dropout, PMOS, PSFM5
Manufacturer: Texas Instruments
Win Source Part Number: 213444-TPS75725KC
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 3A
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 200μA
PSRR: 62dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5
IC REG LINEAR 2.5V 3A TO220-5
LDO Voltage Regulators 2.5 Volt Output 3A
IC REG LINEAR 2.5V 3A TO220-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS75725KC | 776-TPS75725KC | TPS75725KC | 213444-TPS75725KC | 296-11004-5-ND | TPS75725KC | TPS75725KC | TPS75725KC |
| Product Name | TPS75725 Single Output LDO, 3.0A, Fixed(2.5V), Fast Transient Response, Low Quiescent Current | 2.5V 3A TO-220 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS75725KC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; DDPAK/TO-263,TO-220 | Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Power Good,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good | ||||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts |