Manufacturer: Texas Instruments
Win Source Part Number: 1113184-TPS76701QPWP
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Reset
Output Current: 1A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-HTSSOP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.5V
Operating Supply Current: 125μA
PSRR: 60dB (1kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC REG LIN POS ADJ 1A 20HTSSOP Product overview: TPS76701QPWPRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76701QPWPRQ1 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 20-HTSSOP
IC REG LIN POS ADJ 1A 20HTSSOP
IC REG LIN POS ADJ 1A 20HTSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1113184-TPS76701QPWPRQ1 | 776-TPS76701QPWPRQ1 | 296-16967-2-ND | TPS76701QPWPRQ1 | TPS76701QPWPRQ1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TPS76701QPWPRQ1 | 1A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | SSOP; Other; 20-HTSSOP | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | ||||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Reset |