Single Output LDO, 1.0A, Fixed(5.0V), Low Quiescent Current, Fast Transient Response 8-SOIC -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC
5V LDO Regulator, 1A, 10V In, 230mV Dropout, SOIC Product overview: TPS76750QD from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A, 10V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76750QD can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1273444-TPS76750QD
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: TPS76750
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 10V
Maximum Dropout Voltage: 0.38V at 1A
Current - Quiescent (Iq): 125μA
IC REG LINEAR 5V 1A 8SOIC
IC REG LINEAR 5V 1A 8SOIC
LDO Voltage Regulators Fast-Transient Response 1-A
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS76750QD | 296-2739-5-ND | 776-TPS76750QD | 1273444-TPS76750QD | TPS76750QD | TPS76750QD | TPS76750QD |
| Product Name | TPS76750 Single Output LDO, 1.0A, Fixed(5.0V), Low Quiescent Current, Fast Transient Response | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 1A 10V SOIC LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS76750QD | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; HTSSOP,SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC; Other; 8-SOIC | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Reset | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts |