Single Output LDO, 5.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response 5-TO-220 -40 to 85
3.3V 5A LDO Regulator, TO-220-5, 2.8V-5.5V In Product overview: TPS75633KCG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 5A, 2.8V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 5A, 2.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75633KCG3 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1273366-TPS75633KCG3
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-5
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 5A
Family Name: TPS75633
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 200μA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-5
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.5V @ 5A
Alternative Parts (Cross-Reference): MIC37501-3.3BR; SPX1582U5-3.3; RT9172F-33PT5;
Introduction Date: November 01, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220-5
LDO Voltage Regulators 5-A 3.3-V LDO
IC REG LINEAR 3.3V 5A TO220-5
IC REG LINEAR 3.3V 5A TO220-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS75633KCG3 | 776-TPS75633KCG3 | 1273366-TPS75633KCG3 | TPS75633KCG3-ND | TPS75633KCG3 | TPS75633KCG3 | TPS75633KCG3 |
| Product Name | TPS75633 Single Output LDO, 5.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response | 3.3V 5A 2.8V TO-220 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS75633KCG3 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; DDPAK/TO-263,TO-220 | Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |