Single Output LDO, 150mA, Fixed(2.7V), Low Noise, Low Quiescent Current 5-SOT-23
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
2.7V 150mA LDO Regulator, 10V In, SOT-23-5 Product overview: TPS76427DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.7V, 150mA, 10V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 150mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76427DBVRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1113153-TPS76427DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 2.7V
Operating Supply Current: 100μA to 140μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC REG LINEAR 2.7V 150MA SOT23-5
IC REG LINEAR 2.7V 150MA SOT23-5
LDO Voltage Regulators Low-Power 150-mA Low-Noise
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS76427DBVRG4 | TPS76427DBVRG4-ND | 776-TPS76427DBVRG4 | 1113153-TPS76427DBVRG4 | TPS76427DBVRG4 | TPS76427DBVRG4 | TPS76427DBVRG4 |
| Product Name | TPS76427 Single Output LDO, 150mA, Fixed(2.7V), Low Noise, Low Quiescent Current | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.7V 150mA 10V SOT-23 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS76427DBVRG4 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; SOT-23 | Other; SC-74A, SOT-753 | Other; SOT-23-5 | SOT23; Other; SOT-23-5 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | |||
| Output Voltage | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 volts |