Single Output LDO, 3.0A, Adj.(1.22 to 5.0V), Fast Transient Response, Low Quiescent Current 5-TO-220 -40 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-220-5
TPS757 Fast-Transient Response, 3-A, Low-Dropout Voltage Regulators
3-A, ultra-low-dropout voltage regulator with power good & enable 5-TO-220 -40 to 125 Product overview: TPS75701KC from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75701KC can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 034716-TPS75701KC
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.15V @ 3A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Current: 3A
Output Voltage: 1.22 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.22V
Operating Supply Current: 200μA
PSRR: 62dB (100Hz)
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
LDO Voltage Regulators LDO Adjustable Output 3A
IC REG LINEAR POS ADJ 3A TO220-5
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS75701KC | 296-10998-5-ND | TPS75701KC | 776-TPS75701KC | 034716-TPS75701KC | TPS75701KC | TPS75701KC |
| Product Name | TPS75701 Single Output LDO, 3.0A, Adj.(1.22 to 5.0V), Fast Transient Response, Low Quiescent Current | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power TO-220 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS75701KC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | Other; TO-220-5 | TO-220; Other; TO-220-5 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good | ||||
| Output Voltage | 1.22 to 5 volts | 1.22 to 5 volts | 5 volts | 1.22 volts | 1.22 volts |