Dual-Output Low-Dropout (LDO) Voltage Regulators 28-HTSSOP -40 to 125
1A 3.3V/1.8V Dual LDO Regulator, 10V In, 2% Acc, HTSSOP Product overview: TPS767D318PWP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 1A, 3.3V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 1A, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS767D318PWP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 034754-TPS767D318PWP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): -, 0.35V @ 1A
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Reset
Output Current: 1A
Output Voltage: 1.8V, 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 28-HTSSOP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.8V, 3.3V
Dropout Voltage-Max: 0.58V @ 1A
Operating Supply Current: 125μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Signal Processing
Linear Voltage Regulator IC Positive Fixed 2 Output 1A 28-HTSSOP
1A,1.8V,LDO Voltage Reg.,TPS767D318PWP
1A,1.8V,LDO Voltage Reg.,TPS767D318PWP
1A,1.8V,LDO Voltage Reg.,TPS767D318PWP
IC REG LIN 1.8V/3.3V 1A 28HTSSOP
HTSSOP-28-EP Linear Voltage Regulators (LDO) ROHS
IC REG LIN 1.8V/3.3V 1A 28HTSSOP
LDO Voltage Regulators Dual-Output LDO Voltage Regulator
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS767D318PWP | 776-TPS767D318PWP | 034754-TPS767D318PWP | 296-2741-5-ND | 6201704 | 6201704P | TPS767D318PWP | TPS767D318PWP | TPS767D318PWP | TPS767D318PWP |
| Product Name | TPS767D318 Dual-Output Low-Dropout (LDO) Voltage Regulators | Dual 1A 3.3V 1.8V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS767D318PWP | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Low Dropout | Standard | Low Dropout | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | Other; HTSSOP | Other; HTSSOP | SSOP; Other; 28-HTSSOP | Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; Htssop | SSOP; Other; HTSSOP | SSOP | Other; 28-PowerTSSOP (0.173", 4.40mm Width) | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset | Reverse Voltage Protection; Input Overcurrent Protection | |||||||
| Output Voltage | 1.8 volts | 3.3 volts | 1.8 to 3.3 volts | 1.8 to 3.3 volts | 1.8 volts | 1.8 volts |