Enhanced Product Fast-Transient-Respo
1.8V 1A LDO Regulator, 2.7-10V In, 230mV Dropout, HTSSOP Product overview: TPS76718QPWPREP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1A, 10V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76718QPWPREP can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 1.8V, 0.825V Dropout, PMOS, PDSO20
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 20-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1273436-TPS76718QPWP
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Configuration: Positive
Output Current: 1A
Family Name: TPS76718-EP
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 125μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-HTSSOP
Voltage Input MAX: 10V
Alternative Parts (Cross-Reference): MAX1793EUK15-T; MAX1793EUE-33; MAX1793EUE-33-T;
Introduction Date: December 16, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators Mil Enh Fast-Trans Resp 1A LDO
IC REG LINEAR 1.8V 1A 20HTSSOP
IC REG LINEAR 1.8V 1A 20HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS76718QPWPREP | 776-TPS76718QPWPREP | TPS76718QPWPREP | 296-22511-2-ND | 1273436-TPS76718QPWPREP | TPS76718QPWPREP | TPS76718QPWPREP | TPS76718QPWPREP |
| Product Name | TPS76718-EP Enhanced Product Fast-Transient-Response 1-A Low-Dropout Voltage Regulators | 1.8V 1A 10V HTSSOP LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS76718QPWPREP | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; HTSSOP | Other; HTSSOP | SSOP; Other; HTSSOP20 | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset | Enable, Reset | ||||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |