Texas Instruments TPS77015 Single Output LDO, 50mA, Fixed(1.5V), Low Quiescent Current TPS77015DBVR

Description
Single Output LDO, 50mA, Fixed(1.5V), Low Quiescent Current 5-SOT-23
Request a Quote Datasheet
Description
Single Output LDO, 50mA, Fixed(1.5V), Low Quiescent Current 5-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS77015 Single Output LDO, 50mA, Fixed(1.5V), Low Quiescent Current - TPS77015DBVR - Texas Instruments
Dallas, TX, United States
TPS77015 Single Output LDO, 50mA, Fixed(1.5V), Low Quiescent Current
TPS77015DBVR
TPS77015 Single Output LDO, 50mA, Fixed(1.5V), Low Quiescent Current TPS77015DBVR
Single Output LDO, 50mA, Fixed(1.5V), Low Quiescent Current 5-SOT-23

Single Output LDO, 50mA, Fixed(1.5V), Low Quiescent Current 5-SOT-23

Buy Now Datasheet
Singapore, Singapore
1.5V 50mA 10V SOT-23 LDO Voltage Regulator IC
776-TPS77015DBVR
1.5V 50mA 10V SOT-23 LDO Voltage Regulator IC 776-TPS77015DBVR
1.5V 50mA LDO Voltage Regulator, 10V In, SOT-23-5 Product overview: TPS77015DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 50mA, 10V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 50mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77015DBVR can be used for catalog matching and distributor lookup.

1.5V 50mA LDO Voltage Regulator, 10V In, SOT-23-5 Product overview: TPS77015DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 50mA, 10V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 50mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77015DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS77015DBVR - 1113243-TPS77015DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS77015DBVR
1113243-TPS77015DBVR
PMIC - PMIC - Voltage Regulators - Linear - TPS77015DBVR 1113243-TPS77015DBVR
Manufacturer: Texas Instruments Win Source Part Number: 1113243-TPS77015DBVR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.5V Operating Supply Current: 28μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113243-TPS77015DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 50mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.5V
Operating Supply Current: 28μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-11045-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-11045-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-11045-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS77015DBVR
LDO Voltage Regulators TPS77015DBVR
LDO Voltage Regulators 1.5V 50mA LDO

LDO Voltage Regulators 1.5V 50mA LDO

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS77015DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS77015DBVR
PMIC - Voltage Regulators - Linear TPS77015DBVR
IC REG LINEAR 1.5V 50MA SOT23-5

IC REG LINEAR 1.5V 50MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS77015DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS77015DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS77015DBVR
IC REG LINEAR 1.5V 50MA SOT23-5

IC REG LINEAR 1.5V 50MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS77015DBVR 776-TPS77015DBVR 1113243-TPS77015DBVR 296-11045-2-ND TPS77015DBVR TPS77015DBVR TPS77015DBVR
Product Name TPS77015 Single Output LDO, 50mA, Fixed(1.5V), Low Quiescent Current 1.5V 50mA 10V SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS77015DBVR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOT-23 Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 1.5 volts 1.5 volts 1.5 volts 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM2940QML 1A Low Dropout Regulator - 5962-8958703XA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ24100RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24103ARHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Comparators - 7700801CA - ODG (Origin Data Global)
Texas Instruments
Specs
Package Type DIP; Other; 14-CDIP (0.300", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details