Texas Instruments TPS76430 Single Output LDO, 150mA, Fixed(3.0V), Low Noise, Low Quiescent Current TPS76430DBVR

Description
Single Output LDO, 150mA, Fixed(3.0V), Low Noise, Low Quiescent Current 5-SOT-23
Request a Quote Datasheet
Description
Single Output LDO, 150mA, Fixed(3.0V), Low Noise, Low Quiescent Current 5-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS76430 Single Output LDO, 150mA, Fixed(3.0V), Low Noise, Low Quiescent Current - TPS76430DBVR - Texas Instruments
Dallas, TX, United States
TPS76430 Single Output LDO, 150mA, Fixed(3.0V), Low Noise, Low Quiescent Current
TPS76430DBVR
TPS76430 Single Output LDO, 150mA, Fixed(3.0V), Low Noise, Low Quiescent Current TPS76430DBVR
Single Output LDO, 150mA, Fixed(3.0V), Low Noise, Low Quiescent Current 5-SOT-23

Single Output LDO, 150mA, Fixed(3.0V), Low Noise, Low Quiescent Current 5-SOT-23

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS76430DBVR - 108309-TPS76430DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS76430DBVR
108309-TPS76430DBVR
PMIC - PMIC - Voltage Regulators - Linear - TPS76430DBVR 108309-TPS76430DBVR
Manufacturer: Texas Instruments Win Source Part Number: 108309-TPS76430DBVR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3V Operating Supply Current: 100μA to 140μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 108309-TPS76430DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3V
Operating Supply Current: 100μA to 140μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3V 150mA 10V SOT-23 LDO Voltage Regulator IC
776-TPS76430DBVR
3V 150mA 10V SOT-23 LDO Voltage Regulator IC 776-TPS76430DBVR
3V 150mA LDO Voltage Regulator, 10V In, SOT-23-5 Product overview: TPS76430DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 150mA, 10V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76430DBVR can be used for catalog matching and distributor lookup.

3V 150mA LDO Voltage Regulator, 10V In, SOT-23-5 Product overview: TPS76430DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 150mA, 10V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76430DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TPS76430DBVR - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3V, 0.3V Dropout, PMOS, PDSO5

Fixed Positive LDO Regulator, 3V, 0.3V Dropout, PMOS, PDSO5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS76430DBVRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS76430DBVRDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS76430DBVRDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS76430DBVRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS76430DBVRTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS76430DBVRTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS76430DBVRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS76430DBVRCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS76430DBVRCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS76430DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS76430DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS76430DBVR
IC REG LINEAR 3V 150MA SOT23-5

IC REG LINEAR 3V 150MA SOT23-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS76430DBVR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS76430DBVR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS76430DBVR
IC REG LINEAR 3V 150MA SOT23-5

IC REG LINEAR 3V 150MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS76430DBVR
LDO Voltage Regulators TPS76430DBVR
LDO Voltage Regulators Low-Power 150-mA Low-Noise

LDO Voltage Regulators Low-Power 150-mA Low-Noise

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS76430DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS76430DBVR
PMIC - Voltage Regulators - Linear TPS76430DBVR
IC REG LINEAR 3V 150MA SOT23-5

IC REG LINEAR 3V 150MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS76430DBVR 108309-TPS76430DBVR 776-TPS76430DBVR TPS76430DBVR 296-TPS76430DBVRDKR-ND TPS76430DBVR TPS76430DBVR TPS76430DBVR TPS76430DBVR
Product Name TPS76430 Single Output LDO, 150mA, Fixed(3.0V), Low Noise, Low Quiescent Current PMIC - PMIC - Voltage Regulators - Linear - TPS76430DBVR 3V 150mA 10V SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed
Package Type Other; SOT-23 SOT23; Other; SOT-23-5 Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 3 volts 3 volts 3 volts 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24610RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Power Management IC - 713-BQ24312DSGR - ERSAELECTRONICS PTE. LTD.
Specs
IOUT 1.5 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Power Management IC - 713-BQ24352DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 5.5 volts
IOUT 1.00E-3 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ2002TSN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details