Texas Instruments TPS75833 Single Output LDO, 3.0A, Fixed(3.3V), Fast Transient Response, Reverse Current Protection TPS75833KTTRG3

Description
Single Output LDO, 3.0A, Fixed(3.3V), Fast Transient Response, Reverse Current Protection 5-DDPAK/TO-263 -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 3.0A, Fixed(3.3V), Fast Transient Response, Reverse Current Protection 5-DDPAK/TO-263 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS75833 Single Output LDO, 3.0A, Fixed(3.3V), Fast Transient Response, Reverse Current Protection - TPS75833KTTRG3 - Texas Instruments
Dallas, TX, United States
TPS75833 Single Output LDO, 3.0A, Fixed(3.3V), Fast Transient Response, Reverse Current Protection
TPS75833KTTRG3
TPS75833 Single Output LDO, 3.0A, Fixed(3.3V), Fast Transient Response, Reverse Current Protection TPS75833KTTRG3
Single Output LDO, 3.0A, Fixed(3.3V), Fast Transient Response, Reverse Current Protection 5-DDPAK/TO-263 -40 to 85

Single Output LDO, 3.0A, Fixed(3.3V), Fast Transient Response, Reverse Current Protection 5-DDPAK/TO-263 -40 to 85

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS75833KTTRG3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS75833KTTRG3-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS75833KTTRG3-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS75833KTTRG3 - 055899-TPS75833KTTRG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS75833KTTRG3
055899-TPS75833KTTRG3
PMIC - PMIC - Voltage Regulators - Linear - TPS75833KTTRG3 055899-TPS75833KTTRG3
Manufacturer: Texas Instruments Win Source Part Number: 055899-TPS75833KTTRG 3 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.15V @ 3A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 3A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.3V @ 3A Operating Supply Current: 200μA PSRR: 62dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055899-TPS75833KTTRG3
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.15V @ 3A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 3A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.3V @ 3A
Operating Supply Current: 200μA
PSRR: 62dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3A 3.3V 5.5V LDO Voltage Regulator IC
776-TPS75833KTTRG3
3A 3.3V 5.5V LDO Voltage Regulator IC 776-TPS75833KTTRG3
3A 3.3V LDO Regulator, TO-263, 5.5V In, 120uA Iq Product overview: TPS75833KTTRG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 3.3V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 3.3V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75833KTTRG3 can be used for catalog matching and distributor lookup.

3A 3.3V LDO Regulator, TO-263, 5.5V In, 120uA Iq Product overview: TPS75833KTTRG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 3.3V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 3.3V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75833KTTRG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS75833KTTRG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS75833KTTRG3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS75833KTTRG3
IC REG LIN 3.3V 3A DDPAK/TO263-5

IC REG LIN 3.3V 3A DDPAK/TO263-5

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS75833KTTRG3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS75833KTTRG3
PMIC - Voltage Regulators - Linear TPS75833KTTRG3
IC REG LIN 3.3V 3A DDPAK/TO263-5

IC REG LIN 3.3V 3A DDPAK/TO263-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS75833KTTRG3 TPS75833KTTRG3-ND 055899-TPS75833KTTRG3 776-TPS75833KTTRG3 TPS75833KTTRG3 TPS75833KTTRG3
Product Name TPS75833 Single Output LDO, 3.0A, Fixed(3.3V), Fast Transient Response, Reverse Current Protection Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS75833KTTRG3 3A 3.3V 5.5V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; DDPAK/TO-263,TO-220 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA DPAK; TO-263; Other; DDPAK/TO-263-5 Other; TO-263-6 TO-263
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24100RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722901VXA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ24715RGRT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
View Details
Thermal Management - AMC6821SDBQR - ODG (Origin Data Global)
Specs
Package Type SSOP; Other; 16-SSOP (0.154", 3.90mm Width)
VIN 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details