Single Output LDO, 150mA, Adj.(1.5 to 5.5V), Fast Transient Response, SVS 8-VSSOP -40 to 125
Adjustable Positive LDO Regulator, 1.5V Min, 5.5V Max, PMOS, PDSO8
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-VSSOP
150mA LDO, 10V In, 5.5V Adj Out, VSSOP Product overview: TPS77101DGK from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 10V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 10V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77101DGK can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 034779-TPS77101DGK
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.075V @ 150mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Reset
Output Current: 150mA
Output Voltage: 1.5 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.5V
Operating Supply Current: 125μA
PSRR: 60dB (1kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
IC REG LIN POS ADJ 150MA 8VSSOP
LDO Voltage Regulators 150-mA LDO
IC REG LIN POS ADJ 150MA 8VSSOP
IC REG LIN POS ADJ 150MA 8VSSOP
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS77101DGK | TPS77101DGK | 296-8094-5-ND | 776-TPS77101DGK | 034779-TPS77101DGK | TPS77101DGK | TPS77101DGK | TPS77101DGK | TPS77101DGK |
| Product Name | TPS77101 Single Output LDO, 150mA, Adj.(1.5 to 5.5V), Fast Transient Response, SVS | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 150mA 10V 5.5V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS77101DGK | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | Other; VSSOP | SSOP; Other; VSSOP8 | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; VSSOP | SSOP; Other; 8-VSSOP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset | Enable, Reset | |||||
| Output Voltage | 1.5 to 5.5 volts | 1.5 to 5.5 volts | 5.5 volts | 1.5 volts | 1.5 volts | 1.5 volts |