Automotive Catalog Fast Transient-Response 1-A Low-Dropout Voltage Regulators 20-HTSSOP -40 to 125
Adjustable Positive LDO Regulator, 1.2V Min, 5.5V Max, PMOS, PDSO20
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 20-HTSSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 20-HTSSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 20-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 143675-TPS76801QPWPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.35V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Current: 1A
Output Voltage: 1.2 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-HTSSOP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.2V
Operating Supply Current: 125μA
PSRR: 60dB (1kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Automotive 1-A, 10-V, low-dropout voltage regulator with power good & enable 20-HTSSOP -40 to 125 Product overview: TPS76801QPWPRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, HTSSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76801QPWPRQ1 can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 1A 20HTSSOP
LDO Voltage Regulators Auto Cat Fast-Trans- Response
IC REG LIN POS ADJ 1A 20HTSSOP
IC REG LIN POS ADJ 1A 20HTSSOP
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS76801QPWPRQ1 | TPS76801QPWPRQ1 | 296-15287-1-ND | 143675-TPS76801QPWPRQ1 | 776-TPS76801QPWPRQ1 | TPS76801QPWPRQ1 | TPS76801QPWPRQ1 | TPS76801QPWPRQ1 | TPS76801QPWPRQ1 |
| Product Name | TPS76801-Q1 Automotive Catalog Fast Transient-Response 1-A Low-Dropout Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS76801QPWPRQ1 | Automotive HTSSOP Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; HTSSOP | SSOP; Other; HTSSOP20 | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-HTSSOP | Other; HTSSOP | Other; 20-PowerTSSOP (0.173", 4.40mm Width) | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good | Enable, Power Good | |||||
| Output Voltage | 1.2 to 5.5 volts | 1.2 to 5.5 volts | 1.2 volts | 5.5 volts | 1.2 volts | 1.2 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |