Single Output LDO, 150mA, Adj.(1.5 to 5.5V), Fast Transient Response, Power Good(PG) Output 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1273497-TPS77201DGKR
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Control Features: Enable, Power Good
Output Current: 150mA
Categories: Integrated Circuits
Supplier Device Package: 8-VSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB (1kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: TPS77201
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.5V
Voltage - Input (Maximum): 10V
Current - Quiescent (Iq): 125μA
150mA LDO, 5.5V Adj. Pos. Output, 90uA Iq, 10V In, VSSOP Product overview: TPS77201DGKR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 5.5V, 90uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 5.5V, 90uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77201DGKR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-VSSOP
Adjustable Positive LDO Regulator, 1.5V Min, 5.5V Max, PMOS, PDSO8
IC REG LIN POS ADJ 150MA 8VSSOP
IC REG LIN POS ADJ 150MA 8VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS77201DGKR | 1273497-TPS77201DGKR | 776-TPS77201DGKR | TPS77201DGKR-ND | TPS77201DGKR | TPS77201DGKR | TPS77201DGKR |
| Product Name | TPS77201 Single Output LDO, 150mA, Adj.(1.5 to 5.5V), Fast Transient Response, Power Good(PG) Output | Electronic Wholesale - TPS77201DGKR | 150mA 5.5V 90uA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; VSSOP | SSOP; Other; 8-TSSOP, 8-MSOP | Other; VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; TSSOP8 | SSOP | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Input Overcurrent Protection; Reverse Voltage Protection; Enable, Power Good | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good | |||
| Output Voltage | 1.5 to 5.5 volts | 5.5 volts | 5.5 volts | 1.5 to 5.5 volts | 1.5 volts |