Single Output LDO, 2.0A, Fixed(3.3V), PowerGood (PG) Output, Fast Transient Response 20-HTSSOP -40 to 125
Fixed Positive LDO Regulator, 3.3V, 0.4V Dropout, PMOS, PDSO20
3.3V LDO 2A, 210mV Dropout, Power Good, HTSSOP Product overview: TPS75433QPWP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 2A, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 2A, HTSSOP, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75433QPWP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 937357-TPS75433QPWP
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 2A 20-HTSSOP
Package: 20-PowerTSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TPS75433
Categories: Integrated Circuits (ICs)
Case / Package: 20-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 70
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-2692-5, 927-TPS75433QPWP, -TPS75433QPWPG4, -TPS75433QPWPG4-NDR,
Linear Voltage Regulator IC Positive Fixed 1 Output 2A 20-HTSSOP
IC REG LINEAR 3.3V 2A 20HTSSOP
IC REG LINEAR 3.3V 2A 20HTSSOP
LDO Voltage Regulators Fast-Tran-Resp 2-A
IC REG LINEAR 3.3V 2A 20HTSSOP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS75433QPWP | TPS75433QPWP | 776-TPS75433QPWP | 937357-TPS75433QPWP | 296-2692-5-ND | TPS75433QPWP | TPS75433QPWP | TPS75433QPWP | TPS75433QPWP |
| Product Name | TPS75433 Single Output LDO, 2.0A, Fixed(3.3V), PowerGood (PG) Output, Fast Transient Response | 3.3V 2A HTSSOP LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS75433QPWP | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | |||||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed | |||||
| Package Type | Other; HTSSOP | SSOP; Other; HTSSOP20 | Other; HTSSOP | SSOP; Other; 20-HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | Other; 20-PowerTSSOP (0.173", 4.40mm Width) | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good, Reset Output | ||||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |