Single Output LDO, 250mA, Fixed(1.5V), Low Quiescent Current, Power Good (PG) Output 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC
1.5V 250mA LDO, 10V In, 30uA IQ, Power Good, 8-SOIC Product overview: TPS76615DR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 250mA, 10V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 250mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76615DR can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.5V 250MA 8SOIC
LDO Voltage Regulators 250-mA LDO
IC REG LINEAR 1.5V 250MA 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS76615DR | 296-2723-2-ND | 776-TPS76615DR | TPS76615DR | TPS76615DR | TPS76615DR |
| Product Name | TPS76615 Single Output LDO, 250mA, Fixed(1.5V), Low Quiescent Current, Power Good (PG) Output | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5V 250mA 10V SOIC LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; D | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good | |||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts |