Single Output LDO, 150mA, Fixed(2.5V), Low Quiescent Current, Thermal Protection 5-SOT-23
2.5V LDO, 150mA, 10V In, SOT-23-5 Product overview: TPS76325DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 150mA, 10V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 150mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76325DBVR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 034740-TPS76325DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.36V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Family Name: TPS76325
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 2.60V @ 150mA
Operating Supply Current: 100μA to 140μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): S-1200B25-M5T1; XC6204D25AMR; XC6204A262ML;
Introduction Date: April 11, 2005
ECCN: EAR99
Country of Origin: China, Taiwan, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 2.5V 150MA SOT23-5
IC REG LINEAR 2.5V 150MA SOT23-5
IC REG LINEAR 2.5V 150MA SOT23-5
LDO Voltage Regulators 2.5V 150mA LDO
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS76325DBVR | 776-TPS76325DBVR | 296-11017-2-ND | 034740-TPS76325DBVR | TPS76325DBVR | TPS76325DBVR | TPS76325DBVR | TPS76325DBVR |
| Product Name | TPS76325 Single Output LDO, 150mA, Fixed(2.5V), Low Quiescent Current, Thermal Protection | 2.5V 150mA 10V SOT-23 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS76325DBVR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; SOT-23 | Other; SOT-23-5 | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | SOT23; Other; SC-74A, SOT-753 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | ||||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts |