Texas Instruments TPS77250 Single Output LDO, 150mA, Fixed(5.0V), Fast Transient Response, Power Good(PG) Output TPS77250DGKG4

Description
Single Output LDO, 150mA, Fixed(5.0V), Fast Transient Response, Power Good(PG) Output 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 150mA, Fixed(5.0V), Fast Transient Response, Power Good(PG) Output 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS77250 Single Output LDO, 150mA, Fixed(5.0V), Fast Transient Response, Power Good(PG) Output - TPS77250DGKG4 - Texas Instruments
Dallas, TX, United States
TPS77250 Single Output LDO, 150mA, Fixed(5.0V), Fast Transient Response, Power Good(PG) Output
TPS77250DGKG4
TPS77250 Single Output LDO, 150mA, Fixed(5.0V), Fast Transient Response, Power Good(PG) Output TPS77250DGKG4
Single Output LDO, 150mA, Fixed(5.0V), Fast Transient Response, Power Good(PG) Output 8-VSSOP -40 to 125

Single Output LDO, 150mA, Fixed(5.0V), Fast Transient Response, Power Good(PG) Output 8-VSSOP -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS77250DGKG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS77250DGKG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS77250DGKG4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-VSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-VSSOP

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS77250DGKG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS77250DGKG4
PMIC - Voltage Regulators - Linear TPS77250DGKG4
IC REG LINEAR 5V 150MA 8VSSOP

IC REG LINEAR 5V 150MA 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS77250DGKG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS77250DGKG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS77250DGKG4
IC REG LINEAR 5V 150MA 8VSSOP

IC REG LINEAR 5V 150MA 8VSSOP

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS77250DGKG4
LDO Voltage Regulators TPS77250DGKG4
LDO Voltage Regulators 150mA LDO

LDO Voltage Regulators 150mA LDO

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS77250DGKG4 TPS77250DGKG4-ND TPS77250DGKG4 TPS77250DGKG4 TPS77250DGKG4
Product Name TPS77250 Single Output LDO, 150mA, Fixed(5.0V), Fast Transient Response, Power Good(PG) Output Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed
Package Type Other; VSSOP Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Reverse Voltage Protection; Input Overcurrent Protection Enable, Power Good
Output Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management - AMC6821SDBQR - ODG (Origin Data Global)
Specs
Package Type SSOP; Other; 16-SSOP (0.154", 3.90mm Width)
VIN 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24090DGQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24165RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25606RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details