Linear Voltage Regulator IC Positive Fixed 2 Output 1A 28-HTSSOP
IC REG LIN 2.5V/3.3V 1A 28HTSSOP
IC REG LIN 2.5V/3.3V 1A 28HTSSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-22515-2-ND | TPS767D325QPWPREP | TPS767D325QPWPREP |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Reset |