Automotive Catalog Single Output LDO, 100mA, Adj.(0.7 to 5.5V), Low Quiescent Current, Over Current 5-SOT-23 -40 to 125
TPS76201-Q1 Automotive Catalog Single Output LDO, 100mA, Adj.(0.7 to 5.5V), Low Quiescent Current, Over Current
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA SOT-23-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA SOT-23-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 848509-TPS76201QDBVR
Series: Automotive, AEC-Q100
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: TPS76201
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-36846-2, -296-36846-1, TPS76201QDBVRQ1-ND, 296-36846-1, 296-36846-6, -296-36846-1-ND
100mA LDO, 10V In, Adj Out, 20uA IQ, SOT-23-5 Product overview: TPS76201QDBVRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 10V, 20uA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 10V, 20uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76201QDBVRQ1 can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 100MA SOT23-5
IC REG LIN POS ADJ 100MA SOT23-5
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS76201QDBVRQ1 | TPS76201QDBVRQ1 | 296-36846-1-ND | 848509-TPS76201QDBVRQ1 | 776-TPS76201QDBVRQ1 | TPS76201QDBVRQ1 | TPS76201QDBVRQ1 |
| Product Name | TPS76201-Q1 Automotive Catalog Single Output LDO, 100mA, Adj.(0.7 to 5.5V), Low Quiescent Current, Over Current | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS76201QDBVRQ1 | 100mA 10V 20uA SOT-23 LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; SOT-23 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; Reel - TR | Other; SOT-23-5 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||||
| Output Voltage | 0.7000 to 5.5 volts | 0.7000 to 5.5 volts | 5.5 volts | 0.7000 volts |