Single Output LDO, 5.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response 5-DDPAK/TO-263 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 034709-TPS75533KTTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 5A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 5A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.5V @ 5A
Operating Supply Current: 200μA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 5A DDPAK/TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 5A DDPAK/TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 5A DDPAK/TO-263-5
3.3V 5A LDO Regulator, 250mV Dropout, TO-263 Product overview: TPS75533KTTR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75533KTTR can be used for catalog matching and distributor lookup.
IC REG LIN 3.3V 5A DDPAK/TO263-5
IC REG LIN 3.3V 5A DDPAK/TO263-5
LDO Voltage Regulators 3.3-Volt 5A LDO
IC REG LIN 3.3V 5A DDPAK/TO263-5
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS75533KTTR | 034709-TPS75533KTTR | 296-31993-2-ND | 776-TPS75533KTTR | TPS75533KTTR | TPS75533KTTR | TPS75533KTTR | TPS75533KTTR |
| Product Name | TPS75533 Single Output LDO, 5.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response | PMIC - PMIC - Voltage Regulators - Linear - TPS75533KTTR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 5A LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; DDPAK/TO-263,TO-220 | DPAK; TO-263; Other; DDPAK/TO-263-5 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; TO-263-6 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |