Texas Instruments TPS767D318-Q1 Automotive Catalog Dual-Output Low-Dropout Voltage Regulators TPS767D318QPWPRQ1

Description
Automotive Catalog Dual-Output Low-Dropout Voltage Regulators 28-HTSSOP -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Dual-Output Low-Dropout Voltage Regulators 28-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS767D318-Q1 Automotive Catalog  Dual-Output Low-Dropout Voltage Regulators - TPS767D318QPWPRQ1 - Texas Instruments
Dallas, TX, United States
TPS767D318-Q1 Automotive Catalog Dual-Output Low-Dropout Voltage Regulators
TPS767D318QPWPRQ1
TPS767D318-Q1 Automotive Catalog Dual-Output Low-Dropout Voltage Regulators TPS767D318QPWPRQ1
Automotive Catalog Dual-Output Low-Dropout Voltage Regulators 28-HTSSOP -40 to 125

Automotive Catalog Dual-Output Low-Dropout Voltage Regulators 28-HTSSOP -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-19003-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-19003-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-19003-6-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 1A 28-HTSSOP

Linear Voltage Regulator IC Positive Fixed 2 Output 1A 28-HTSSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-19003-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-19003-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-19003-1-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 1A 28-HTSSOP

Linear Voltage Regulator IC Positive Fixed 2 Output 1A 28-HTSSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-19003-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-19003-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-19003-2-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 1A 28-HTSSOP

Linear Voltage Regulator IC Positive Fixed 2 Output 1A 28-HTSSOP

Buy Now Datasheet
Singapore, Singapore
Dual 1A 1.8V 3.3V LDO Voltage Regulator IC
776-TPS767D318QPWPRQ1
Dual 1A 1.8V 3.3V LDO Voltage Regulator IC 776-TPS767D318QPWPRQ1
1A Dual LDO 1.8V/3.3V, 10V In, 350mV Dropout, HTSSOP Product overview: TPS767D318QPWPRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 1A, 1.8V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 1A, 1.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS767D318QPWPRQ 1 can be used for catalog matching and distributor lookup.

1A Dual LDO 1.8V/3.3V, 10V In, 350mV Dropout, HTSSOP Product overview: TPS767D318QPWPRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 1A, 1.8V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 1A, 1.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS767D318QPWPRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS767D318QPWPRQ1 - 144427-TPS767D318QPWPRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS767D318QPWPRQ1
144427-TPS767D318QPWPRQ1
PMIC - PMIC - Voltage Regulators - Linear - TPS767D318QPWPRQ1 144427-TPS767D318QPWPRQ1
Manufacturer: Texas Instruments Win Source Part Number: 144427-TPS767D318QPW PRQ1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): -, 0.35V @ 1A Number of Regulators: 2 Output Type: Fixed Control Features: Enable, Reset Output Current: 1A Output Voltage: 1.8V, 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 28-HTSSOP Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.8V, 3.3V Dropout Voltage-Max: 0.58V @ 1A Operating Supply Current: 125μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144427-TPS767D318QPWPRQ1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): -, 0.35V @ 1A
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Reset
Output Current: 1A
Output Voltage: 1.8V, 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 28-HTSSOP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.8V, 3.3V
Dropout Voltage-Max: 0.58V @ 1A
Operating Supply Current: 125μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS767D318QPWPRQ1
LDO Voltage Regulators TPS767D318QPWPRQ1
LDO Voltage Regulators Octal Bus Trncvr/Reg W/3-State Otpt

LDO Voltage Regulators Octal Bus Trncvr/Reg W/3-State Otpt

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS767D318QPWPRQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS767D318QPWPRQ1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS767D318QPWPRQ1
IC REG LIN 1.8V/3.3V 1A 28HTSSOP

IC REG LIN 1.8V/3.3V 1A 28HTSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS767D318QPWPRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS767D318QPWPRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS767D318QPWPRQ1
IC REG LIN 1.8V/3.3V 1A 28HTSSOP

IC REG LIN 1.8V/3.3V 1A 28HTSSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS767D318QPWPRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS767D318QPWPRQ1
PMIC - Voltage Regulators - Linear TPS767D318QPWPRQ1
IC REG LIN 1.8V/3.3V 1A 28HTSSOP

IC REG LIN 1.8V/3.3V 1A 28HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS767D318QPWPRQ1 296-19003-6-ND 776-TPS767D318QPWPRQ1 144427-TPS767D318QPWPRQ1 TPS767D318QPWPRQ1 TPS767D318QPWPRQ1 TPS767D318QPWPRQ1 TPS767D318QPWPRQ1
Product Name TPS767D318-Q1 Automotive Catalog Dual-Output Low-Dropout Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Dual 1A 1.8V 3.3V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS767D318QPWPRQ1 LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; HTSSOP Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" Other; HTSSOP SSOP; Other; 28-HTSSOP Other; 28-PowerTSSOP (0.173", 4.40mm Width) SSOP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset Enable, Reset
Output Voltage 1.8 volts 1.8 to 3.3 volts 3.3 volts 1.8 to 3.3 volts 1.8 volts 1.8 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data